EN
  • EN
  • DE

TLK2500IRCP

Part No TLK2500IRCP
Manufacturer Texas Instruments
Catalog Unclassified
Description 1.6 GBPS TO 2.5 GBPS TRANSCEIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Obsolete
Base Product Number TLK250
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 899934-TLK2500IRCP
Ultra Librarian 3D Model Ultra Librarian TLK2500IRCP CAD Model

Description

Introducing the Texas Instruments TLK2500IRCP

The TLK2500IRCP is a high-speed, low-power serial transceiver from the renowned semiconductor manufacturer, Texas Instruments. This transceiver is designed to meet the rigorous demands of high-speed data transmission, offering a robust and efficient solution for a wide range of applications, including telecommunications, computing, and industrial systems.

Key Features

  • High-Speed Performance: The TLK2500IRCP operates at a blazing fast data rate of up to 2.5 Gbps, making it suitable for high-throughput data communication needs.
  • Low Power Consumption: Despite its high-speed capabilities, this transceiver maintains low power consumption, which is crucial for thermal management and energy efficiency in system designs.
  • Signal Integrity: Equipped with advanced features to ensure signal integrity, the TLK2500IRCP includes programmable pre-emphasis and equalization to combat signal degradation over long cable lengths or PCB traces.
  • Hot-Plug Protection: To safeguard against the potential damage caused by hot-plugging, the device includes an integrated hot-plug protection circuit.
  • Flexibility: The transceiver supports various signaling standards, making it a versatile choice for different system architectures and interface standards.

Applications

The TLK2500IRCP is ideal for applications requiring fast and reliable data transfer. Its uses span across:

  • Backplane interconnects
  • Cable extenders
  • Networking equipment such as routers and switches
  • High-speed data acquisition systems
  • Industrial control and automation

Reliability and Support

As with all Texas Instruments products, the TLK2500IRCP is backed by comprehensive technical support and documentation. Designers can access a wealth of resources, including datasheets, application notes, and design guides, to facilitate the integration of the transceiver into their projects. Additionally, the device is rigorously tested to meet industry standards for quality and reliability, ensuring that it performs to the highest standards in the most demanding environments.

Whether you're developing cutting-edge telecommunications equipment or looking for a reliable transceiver for industrial applications, the TLK2500IRCP from Texas Instruments is an excellent choice that combines performance, efficiency, and versatility.

You May Also Be Interested in

NXP / Nexperia
150KPA HORIZON
Need more? Email Us
LEM USA Inc.
TRANSDUCR VOLT CLOSE LOOP 1000V
Lowest to $157.8948
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
Aries Electronics
SOCKET ADAPTER MSOP TO 10DIP
Need more? Email Us
Nuvoton Technology Corporation of America
IC MOTOR DRIVER QFN
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us
Omron
DIN RAIL UPS 120W 24VDC
Need more? Email Us
Texas Instruments
EXCALIBUR LOW NOISE DUAL OPAMP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.3844 $70.1532
6+ $19.1872 $115.1232
9+ $18.5876 $167.2884
12+ $17.9880 $215.8560
15+ $17.3884 $260.8260
20+ $15.5896 $311.7920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 317 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess