The TDA7073BP is a high-performance integrated circuit (IC) designed and manufactured by NXP Semiconductors. This IC is part of a family of dual power driver devices specifically engineered to deliver robust and efficient performance for a wide range of motor driving applications.
Key Features
- Dual Full-Bridge Motor Driver: The TDA7073BP is capable of driving two DC motors or one stepper motor, providing flexibility in application design.
- High Output Current: It can deliver a continuous output current up to 0.5A per channel, making it suitable for a variety of medium-power applications.
- Wide Supply Voltage Range: The device operates over a supply voltage range from 4.5V to 18V, accommodating various power requirements.
- Thermal Protection: Integrated thermal protection ensures the device operates within safe temperature limits, enhancing reliability and longevity.
- Low Saturation Voltage: The low saturation voltage of the output stages ensures efficient operation, reducing power dissipation and heat generation.
- Multiple Control Modes: The TDA7073BP supports both parallel and serial control modes, providing versatility in interfacing with microcontrollers or other control units.
Applications
The TDA7073BP is ideal for a range of applications where dual motor control is required. It is commonly used in:
- Automotive applications such as power mirrors and headlight positioners
- Consumer electronics including printers, cameras, and toys
- Industrial automation for conveyor belts and control systems
- Robotics for precise motor control and movement
Quality and Reliability
NXP Semiconductors is known for its commitment to quality, and the TDA7073BP is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it meets the needs of demanding applications. Whether for automotive, industrial, or consumer electronics, the TDA7073BP provides a reliable solution for dual motor driving requirements.
Ordering Information
To purchase the TDA7073BP or obtain more information about pricing and availability, please contact NXP Semiconductors or authorized distributors. Ensure you have the correct part number when placing an order to receive the genuine product designed to meet your application needs.