EN
  • EN
  • DE

MC33910BAC

Part No MC33910BAC
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description LIN System Basis Chip with 2x60mA High Side Drivers | IC SYSTEM BASIS CHIP 32LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Applications System Basis Chip
Supply Current 4.5mA
Supply Voltage (V) 5.5V ~ 27V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Family Part Number MC33910
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1218515-MC33910BAC
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC33910BAC CAD Model

Description

Product Overview: NXP MC33910BAC

The NXP MC33910BAC is a sophisticated System Basis Chip (SBC) designed to support the stringent requirements of automotive applications. This integrated circuit is a key component in vehicle electronics, providing multiple functionalities such as power supply, communication interfaces, and system monitoring in a single, compact package.

Key Features

  • Integrated Power Management: The MC33910BAC offers a range of power supply options, including a 5V/50mA voltage regulator with a low drop-out feature, which is essential for maintaining stable operation even during fluctuations in the vehicle's power supply.
  • CAN Interface: Equipped with a high-speed Controller Area Network (CAN) interface, this SBC facilitates reliable communication between various microcontrollers and devices within the vehicle, allowing for real-time data exchange and control.
  • Watchdog Timer: The built-in watchdog timer ensures that the system remains operational by monitoring the proper execution of software routines and resetting the system in case of a malfunction.
  • Fail-Safe Operation: The MC33910BAC is designed with fail-safe features that help detect and manage system errors, enhancing the overall safety and reliability of the automotive electronic system.
  • Low Standby Current: With its low standby current consumption, this SBC contributes to the reduction of overall vehicle power consumption, which is particularly beneficial for electric and hybrid vehicles.

Applications

The MC33910BAC is versatile and can be used in a variety of automotive applications, including:

  • Engine Control Units (ECUs)
  • Body Control Modules (BCMs)
  • Gateway Modules
  • Power Steering Systems
  • Advanced Driver Assistance Systems (ADAS)

Quality and Reliability

As with all NXP products, the MC33910BAC is manufactured to meet high-quality standards, ensuring robust performance in the harsh conditions typical of automotive environments. It is designed to withstand wide temperature ranges and is resistant to the vibrations and shocks that are common in automotive applications.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
STMicroelectronics
DISCRETE
Lowest to $4.4879

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess