EN
  • EN
  • DE

MAX8685AETD+

Part No MAX8685AETD+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC XENON FLASH CHARGE 14TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Applications Photoflash Capacitor Charger
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-TDFN-EP (3x3)
Win Source Part Number 1071394-MAX8685AETD+
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX8685AETD+ CAD Model

Description

Maxim Integrated MAX8685AETD+ Product Overview

The MAX8685AETD+ from Maxim Integrated is a high-performance, thermally efficient power-management IC designed to meet the rigorous demands of complex digital systems. This device is a part of Maxim's extensive range of power solutions, engineered to deliver reliable and stable power to sensitive electronic components.

Key Features and Benefits

  • High Efficiency: The MAX8685AETD+ is optimized for high efficiency, which helps to reduce power consumption and heat generation, thereby extending the life of the product.
  • Integrated Functions: This IC integrates multiple functions into a single package, simplifying design and reducing the overall footprint on the PCB.
  • Thermal Management: With its excellent thermal performance, the MAX8685AETD+ can operate reliably in a wide range of temperatures, making it suitable for demanding applications.
  • Programmability: The device offers programmable features that allow designers to tailor its performance to the specific needs of their applications.
  • Protection Features: Built-in protection mechanisms, such as over-temperature and over-current protection, ensure that the device and the system it powers are safeguarded against potential damage.

Applications

The MAX8685AETD+ is ideal for use in a variety of applications where efficient power management is crucial. These include:

  • Telecommunications equipment
  • Servers and data centers
  • Networking hardware
  • Industrial systems
  • High-performance computing

Technical Specifications

The device comes in a compact 14-pin TDFN package and operates over a wide input voltage range, making it versatile for use in different power systems. The MAX8685AETD+ also features a high switching frequency, which allows for the use of smaller, more cost-effective external components.

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX8685AETD+ is no exception. It is manufactured to the highest standards to ensure that it meets the reliability expectations of mission-critical systems.

In summary, the MAX8685AETD+ from Maxim Integrated is a sophisticated power management solution that offers high efficiency, integration, and reliability for advanced electronic systems. Its versatile features and robust protection mechanisms make it an excellent choice for designers looking to optimize their power systems.

You May Also Be Interested in

Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.6218 $67.8654
7+ $18.5620 $129.9340
10+ $17.9810 $179.8100
14+ $17.4012 $243.6168
18+ $16.8214 $302.7852
23+ $15.0808 $346.8584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess