EN
  • EN
  • DE

UC2903Q

Part No UC2903Q
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description Quad Supply and Line Monitor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold Adjustable/Selectable
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-LCC (J-Lead)
Manufacturer Package 20-PLCC (9x9)
Win Source Part Number 1275845-UC2903Q
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UC2903
Introduction Date October 01, 2005
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian UC2903Q CAD Model

Description

The UC2903Q is a quintessential piece of technology from the renowned Texas Instruments, designed to cater to the needs of modern electronics. This device is a robust, high-performance quad supply and line monitor that ensures the reliability and stability of electronic systems.

Key Features

  • Versatile Voltage Monitoring: The UC2903Q is adept at monitoring multiple supply voltages, making it an ideal choice for complex systems that require consistent performance across various levels.
  • High Accuracy: Precision is at the core of the UC2903Q's design, offering highly accurate voltage monitoring to ensure your system operates within the desired parameters.
  • Wide Operating Range: With an extensive operating range, this device can handle a variety of applications, from industrial to commercial, without compromising on efficiency.
  • Reliable Output Signals: The UC2903Q provides reliable output signals that can be used to trigger corrective actions, ensuring that your system remains functional even under adverse conditions.
  • Customizable Thresholds: Flexibility is a key aspect of the UC2903Q, offering customizable voltage threshold settings to meet the specific needs of your application.

Applications

The UC2903Q's adaptability makes it suitable for a wide array of applications, including:

  • Power supply monitoring in computer systems
  • Battery-powered equipment
  • Industrial systems with multiple power rails
  • Automotive electronics
  • Telecommunication infrastructure

Technical Specifications

For those who need to delve into the technical nitty-gritty, the UC2903Q boasts an impressive array of specifications that underscore its capabilities:

  • Quad voltage monitoring
  • Programmable voltage thresholds
  • Wide operating voltage range
  • High accuracy sensing
  • Reliable and robust design for harsh environments

With the UC2903Q, Texas Instruments continues its legacy of delivering high-quality, reliable components that drive the electronics industry forward. Whether you're designing a new system or upgrading an existing one, the UC2903Q is a smart choice for monitoring your power supplies.

You May Also Be Interested in

Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess