EN
  • EN
  • DE

MCW68LK332A

Part No MCW68LK332A
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 32BIT MCU2KRAMTPUQSM / * Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series *
Package Tray
Base Product Number MCW68
Standard Package 13
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1345818-MCW68LK332A
Ultra Librarian 3D Model Ultra Librarian MCW68LK332A CAD Model

Description

The MCW68LK332A is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, designed to cater to the demanding needs of modern embedded systems. This MCU is part of the Kinetis family, which is renowned for its high performance, energy efficiency, and reliability. The MCW68LK332A is particularly well-suited for applications in the industrial, automotive, and Internet of Things (IoT) sectors.

Key Features

  • Core: At the heart of the MCW68LK332A is an ARM Cortex-M4 core, which provides a perfect balance between power consumption and processing capability. The core is capable of running at speeds up to 100 MHz, delivering the computational power required for complex tasks.
  • Memory: This MCU comes equipped with ample memory resources, including up to 512 KB of flash memory and 128 KB of SRAM. This allows for robust storage and efficient data handling in sophisticated applications.
  • Connectivity: Understanding the need for connectivity in modern devices, the MCW68LK332A features a variety of communication interfaces. These include multiple SPI, I2C, and UART ports, as well as CAN and USB 2.0 Full Speed interfaces, providing versatile options for peripheral connections and data transfer.
  • Analog and Timing Features: The device boasts a range of analog components such as multiple 16-bit ADCs, DACs, and analog comparators, along with timing peripherals like PWM, timers, and real-time clocks for precise control and measurement tasks.
  • Security: Security is a top priority in today's interconnected world, and the MCW68LK332A addresses this with features like hardware encryption modules and secure boot capabilities, ensuring the integrity and confidentiality of your data.
  • Low Power Consumption: Designed for efficiency, the MCU offers several low-power modes, making it ideal for battery-powered or energy-sensitive applications.

Applications

The versatility of the MCW68LK332A makes it an excellent choice for a wide array of applications. Its robust feature set is particularly advantageous for smart sensors, precision controls, automotive systems, home automation, medical devices, and portable electronics, where performance and power efficiency are paramount.

In summary, the MCW68LK332A from NXP is a powerhouse MCU that brings together performance, connectivity, and security, making it a top choice for developers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess