EN
  • EN
  • DE

MAX14931CASE+

Part No MAX14931CASE+
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 2750VRMS 4CH GP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197423-MAX14931CASE+
Win Source Part Number Cross
Manufacturer Analog Devices Inc./Maxim Integrated
Category Isolators Digital Isolators
Package Tube
Product Status Active
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Voltage - Isolation 2750Vrms
Common Mode Transient Immunity (Min) 25kV/µs (Typ)
Ultra Librarian 3D Model Ultra Librarian MAX14931CASE+ CAD Model

Description

Analog Devices Inc. MAX14931CASE+ Overview

The MAX14931CASE+ from Analog Devices Inc. is a high-performance, industrial-grade digital isolator designed to provide robust communication in systems where isolation is critical for safety and noise immunity. This component is a part of the MAX14931 series, renowned for its reliability and efficiency in isolating digital signals across an isolation barrier.

Key Features

  • Integrated Isolation: The device offers four channels of isolation, with two forward and two reverse-direction channels, providing flexibility in interfacing with microcontrollers, data buses, and other digital circuitry.
  • High-Speed Operation: With support for data rates up to 1Mbps, the MAX14931CASE+ is suitable for high-speed communication without compromising signal integrity.
  • Wide Supply Voltage Range: It operates across a wide supply voltage range of 3V to 5.5V, making it versatile for various industrial applications.
  • Low Power Consumption: The device is designed for power-sensitive applications, offering low power consumption while maintaining its high-speed performance.
  • Robust Isolation: The MAX14931CASE+ provides robust galvanic isolation of up to 3.75kV (RMS) for 60 seconds, ensuring protection against high voltage spikes and common-mode transients.
  • High ESD Protection: It features high ESD protection, which enhances its durability and longevity in harsh industrial environments.

Applications

The MAX14931CASE+ is ideal for a range of applications that require reliable isolation, including:

  • Industrial automation and control systems
  • Medical equipment with stringent safety requirements
  • Isolated sensor interfaces
  • Data communication in electrically noisy environments
  • Power supply systems

Quality and Reliability

Manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology, the MAX14931CASE+ is built with quality and reliability in mind. It is available in a 16-SOIC package that is designed for ease of PCB layout and space-saving considerations in dense electronic systems.

With its combination of high isolation capability, low power consumption, and high-speed data transfer, the MAX14931CASE+ is an excellent choice for designers looking to enhance the safety and performance of their isolated communication systems.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 16SOIC
Lowest to $7.1806
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $5.3681
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Lowest to $8.7314
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $9.6794
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 2CH GP 20SSOP
Lowest to $34.9254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess