EN
  • EN
  • DE

UC2901DTR

Part No UC2901DTR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC ISOLATED FB GENERATOR 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Feedback Generator
Operating Supply Current 5mA
Supply Voltage - Operating 4.5 V to 40 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1115440-UC2901DTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC2901DTR CAD Model

Description

The UC2901DTR is a quintessential component designed and manufactured by Texas Instruments, renowned for its reliability and performance in various electronic applications. This integrated circuit is part of the UCx901 family, which is well-known for its robustness and versatility in power management tasks.

Key Features

  • Multiple Outputs: The UC2901DTR is designed to provide four or more regulated outputs, making it a versatile choice for systems requiring multiple voltage levels.
  • High Current Handling: With an ability to handle high current levels, this IC is suitable for demanding applications that require stable power delivery.
  • Over-Temperature Protection: To ensure the safety and longevity of both the IC and the system it's integrated into, the UC2901DTR includes over-temperature protection features.
  • Under-Voltage Lockout (UVLO): This feature prevents the IC from operating at dangerously low voltages, which can protect the system from potential damage.

Applications

The UC2901DTR is ideal for a wide range of applications, including but not limited to:

  • Switching power supplies
  • DC to DC converters
  • Motor control systems
  • Automotive power systems
  • Industrial control circuits

Package and Quality

Enclosed in a surface-mount package, the UC2901DTR is designed for easy integration into PCBs, allowing for streamlined manufacturing and assembly processes. Texas Instruments' commitment to quality ensures that each IC meets stringent industry standards for performance and reliability.

Availability and Support

Texas Instruments provides comprehensive technical support for the UC2901DTR, including detailed datasheets, application notes, and design resources. This product is widely available through Texas Instruments' distribution network, ensuring that designers and manufacturers can incorporate it into their systems with minimal lead time.

You May Also Be Interested in

ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8575 $52.7175
21+ $4.8062 $100.9302
33+ $4.6560 $153.6480
45+ $4.5058 $202.7610
58+ $4.3556 $252.6248
77+ $3.9050 $300.6850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess