Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Conec
Packaging Bulk
Status Active
Connector Type Header, Male Pins
Number of Positions 32
Number of Positions Loaded 16
Number of Rows 2
Style B/2
Level, Class 3
Mounting Through Hole
Termination Solder
Contact Finish Gold
Temperature Range - Operating -55°C to 125°C
Current Rating 2A
Material Flammability Rating UL94 V-0
Material - Insulation Polybutylene Terephthalate (PBT), Glass Filled
Win Source Part Number 1010907-121A10299X
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 121A10299X CAD Model

Description

The Conec 1010907-121A10299X is a male-pin header with a 32-position connector.

  • Connector Type: Male-Pin Header
  • Positions: 32
  • Rows: 2
  • Loaded Positions: 16
  • Insulation Material: Polybutylene Terephthalate (PBT), Glass-Filled
  • Material Flammability Rating: UL94 V-0
  • Current Rating: 2A
  • Mounting Type: Through-Hole
  • Status: Active
  • Popularity: Medium

You May Also Be Interested in

Amphenol
CONN HEADER 175POS 2MM PRESS-FIT / 175 (125 + 50 Ground) Position Header, Male Pins Connector 0.079" (2.00mm) Through Hole
Need more? Email Us
ECAD model for HM2P08PK5111GF
HARTING
CONN DIN HDR 48POS PCB RA / 48 (Power) Position Din Connector Header, Male Pins Through Hole, Right Angle
Lowest to $3.8410
ECAD model for 09061486901
Amphenol
CONN RCPT 24POS EDGE MNT / 24 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Natural
Need more? Email Us
ECAD model for 88945-202LF
TE Connectivity
CONN RCPT BLADE PWR 4POS PCB / 4 Connector Receptacle, Female Blade Sockets Through Hole Gray Blade Power
Lowest to $18.9588
ECAD model for 5223995-1
ITT Cannon, LLC
CONN PLUG 260POS
Need more? Email Us
ECAD model for QLC260P
Hirose Electric Co Ltd
Need more? Email Us
ECAD model for PCN10-64P-2.54DSA(72)
TE Connectivity
VERTRECASSYLEFTEND HALF MGRT3
Need more? Email Us
ECAD model for 2302788-1
HARTING
Lowest to $11.4948
ECAD model for 9062152821
Hirose Electric Co Ltd
Lowest to $3.4995
ECAD model for PCN10C-20S-2.54DSA(52)

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention