Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Fluorescent Lamp Controller
Frequency 57kHz ~ 78kHz
Operating Supply Voltage 4.5 V ~ 20 V
Operating Supply Current 8mA
Dimming No
Operating Temperature Range -25°C ~ 85°C
Mounting SMD
Package 18-SOIC (0.295", 7.50mm Width)
Manufacturer Package 18-SOIC
Win Source Part Number 1275833-UC2871DW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 40
Family Name UC2871
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian UC2871DW CAD Model

Description

The UC2871DW is a state-of-the-art integrated circuit brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This robust component is part of TI's extensive range of power management solutions, designed to cater to a variety of applications across multiple industries.

Key Features

  • High Performance: The UC2871DW is engineered to deliver high efficiency and reliability, ensuring optimal performance in power management tasks.
  • Versatility: With its wide range of operating temperatures and dual-channel configuration, it is suitable for a variety of applications, from industrial systems to consumer electronics.
  • Advanced Control: The device features sophisticated control mechanisms that enable precise management of power to ensure stability and energy savings.
  • Durability: Built to last, the UC2871DW is designed with robustness in mind, able to withstand harsh environments and provide consistent performance over time.

Applications

The UC2871DW is ideal for use in a diverse array of applications, such as:

  • Switching power supplies
  • DC-DC converters
  • Motor control systems
  • LED lighting solutions
  • Renewable energy systems

Technical Specifications

Some of the technical specifications of the UC2871DW include:

  • Package: SOIC-16
  • Operating temperature range: -40°C to +85°C
  • Supply voltage: Up to 18V
  • Output current: Configurable based on the application

Quality and Support

With Texas Instruments' commitment to quality, the UC2871DW is manufactured in compliance with the highest industry standards. Customers can also benefit from TI's global technical support and extensive design resources to facilitate product development and implementation.

Ordering Information

The UC2871DW is available for order directly from Texas Instruments or through their network of authorized distributors. Detailed documentation, including datasheets and application notes, can be accessed online to assist with product integration.

You May Also Be Interested in

NXP / Nexperia
UBA2201T/N1,518
Lowest to $2.2392
ECAD model for UBA2201T/N1
Monolithic Power Systems Inc.
CCFL Driver For Handheld Display Applications
Lowest to $0.9598
ECAD model for MP1026
Monolithic Power Systems Inc.
Lowest to $0.8861
ECAD model for MP1010BEM
NXP / Nexperia
350 V and 600 V Power ICs for dimmable compact fluorescent lamps
Lowest to $2.3415
ECAD model for UBA20271T
Micrel
Low Noise 220Vp-p EL Driver
Lowest to $0.7321
ECAD model for MIC4832YML
NXP / Nexperia
600 V dimmable power IC for compact fluorescent lamps
Lowest to $2.1991
ECAD model for UBA2028T
Infineon Technologies
HALOGEN CONVERTOR CONTROL IC | IC HALOGEN CONVERTER CTLR 8-DIP
Lowest to $1.4463
ECAD model for IR2161PBF
Micrel
Need more? Email Us
ECAD model for MIC4833YMLTR
Texas Instruments
Resonant Lamp Ballast Controller
Need more? Email Us
ECAD model for UC2872Q

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention