Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1269411-TLE4209G
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TLE4209G CAD Model

Description

The TLE4209G is a monolithic integrated low-dropout voltage tracker manufactured by Infineon Technologies. It is designed for use in automotive and industrial applications where a stable and regulated voltage supply is required. This voltage tracker offers features like overcurrent protection, reverse polarity protection, and overtemperature protection, ensuring robust and reliable operation.

Applications

  • Automotive electronic control units (ECUs)
  • Industrial automation systems
  • Microcontroller power supplies
  • Sensor power supplies
  • Battery-powered devices

Features

  • Low dropout voltage: Provides stable output voltage even with low input voltage.
  • Overcurrent protection: Protects the device from excessive current draw.
  • Reverse polarity protection: Prevents damage from incorrect power supply connections.
  • Overtemperature protection: Shuts down the device in case of overheating.
  • Wide input voltage range: Supports a variety of input voltage sources.
  • Adjustable output voltage: Allows customization to specific application requirements.
  • Low quiescent current: Minimizes power consumption.

Benefits

  • Improved system reliability: Robust protection features prevent damage and ensure stable operation.
  • Enhanced performance: Low dropout voltage and stable output voltage provide consistent performance.
  • Simplified design: Integrated features reduce the need for external components.
  • Reduced power consumption: Low quiescent current minimizes battery drain.
  • Versatile application: Adjustable output voltage allows use in various systems.

Technical Specifications

  • Input Voltage Range: Typically 5V to 45V.
  • Output Voltage: Adjustable, typically 5V or 3.3V.
  • Output Current: Up to 150mA.
  • Dropout Voltage: Typically 0.2V at rated current.
  • Quiescent Current: Typically 50µA.
  • Operating Temperature Range: -40°C to +150°C.
  • Package: PG-TO252-5

The TLE4209G is a highly reliable and versatile voltage tracker suitable for a wide range of automotive and industrial applications.

You May Also Be Interested in

Texas Instruments
25-W STEREO CLASS-D AUDIO POWER AMPLIFIER
Lowest to $8.6212
ECAD model for TPA3123D2
Stanson Technology
STN4526 is the N-Channel logic enhancement mode power field effect transistor which is produced using high cell density, DMOS trench technology.
Need more? Email Us
ECAD model for STN4546
Microchip Technology
50mA, 100mA and 150mA CMOS LDOs with Shutdown and ERROR Output
Lowest to $5.3089
ECAD model for TC1055-3.0VCT
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
ECAD model for X24325P
Texas Instruments
Piccolo Microcontrollers | IC MCU 32BIT 16KB FLASH 48LQFP
Lowest to $7.4823
ECAD model for TMS320F280200PTT
Texas Instruments
Tiva Microcontroller | IC MCU 32BIT 256KB FLASH 64LQFP
Lowest to $22.3120
ECAD model for TM4C123GH6PMT7
Sipex Corporation
High Speed 5V High Performance RS232 Transceivers
Need more? Email Us
ECAD model for SP213EHCT
NEC
SWITCHING P-CHANNEL POWER MOSFET
Lowest to $0.3987
ECAD model for UPA2712GR
Texas Instruments
MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Lowest to $36.6648
ECAD model for SNJ54121J

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1822 $53.1990
105+ $0.9700 $101.8500
160+ $0.9397 $150.3520
220+ $0.9094 $200.0680
285+ $0.8791 $250.5435
385+ $0.7881 $303.4185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 37,400 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention