Products specifications Report Issue?

Category Capacitors>Aluminum Electrolytic Capacitors
Mfr Rubycon
Series ZL
Package Bulk
Capacitance 47 µF
Tolerance ±20%
Voltage - Rated 100 V
Lifetime @ Temp. 4000 Hrs @ 105°C
Temperature Range - Operating -40°C ~ 105°C
Polarization Polar
Applications General Purpose
Ripple Current @ Low Frequency 180 mA @ 120 Hz
Ripple Current @ High Frequency 450 mA @ 100 kHz
Impedance 240 mOhms
Lead Spacing 0.197" (5.00mm)
Dimension 0.394" Dia (10.00mm)
Height - Seated (Max) 0.551" (14.00mm)
Mounting Type Through Hole
Package / Case Radial, Can
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.22.0020
Other Names 1189-4148,100ZL47MEFC10X12.5-ND
Standard Package 1,000
Win Source Part Number 1180700-100ZL47MEFC10X12.5
Ultra Librarian 3D Model Ultra Librarian 100ZL47MEFC10X12.5 CAD Model

Description

The 1180700-100ZL47MEFC10X12.5 is an aluminum electrolytic capacitor that belongs to the Capacitors category of electronic components. 1180700-100ZL47MEFC10X12.5 is from Rubycon.

  • Capacitance: 47 µF
  • Voltage Rating: 100V
  • Tolerance: ±20%
  • Lead Spacing: 0.197" (5.00mm)
  • Height: 0.551" (14.00mm)
  • Diameter: 0.394" (10.00mm)
  • Lifetime @ Temperature: 4000 Hrs @ 105°C
  • Polar: yes
  • Ripple Current (Low Frequency): 180 mA @ 120 Hz
  • Ripple Current (High Frequency): 450 mA @ 100 kHz
  • Temperature Range: -40°C to 105°C

You May Also Be Interested in

United Chemi-Con
CAP ALUM 47UF 20% 50V SMD / 47 µF 50 V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C
Need more? Email Us
ECAD model for EMZF500ADA470MHA0G
Panasonic
EEU-EE2C101 Panasonic Aluminum Electrolytic Capacitors - Radial Leaded 100uF 160V datasheet, inventory, & pricing.
Need more? Email Us
ECAD model for EEU-EE2C101
United Chemi-Con
Cap Aluminum Lytic 220uF 35V 20% (10 X 10mm) SMD 265mA 2000h 85C T/R
Need more? Email Us
ECAD model for EMV-350ADA221MJA0G
United Chemi-Con
CAP ALUM 3.3UF 20% 50V SMD / 3.3 µF 50 V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 105°C
Need more? Email Us
ECAD model for EMVK500ADA3R3MD55G
Kemet
CAP ALUM 1.2F 20% 25V SCREW / Cap Aluminum Lytic 1.2F 25V 20% (90 X 194mm) Screw Terminal 0.005 Ohm 42300mA 20000h 85°C T/R
Need more? Email Us
ECAD model for ALS70A125QS025
Kemet
Cap Aluminum Lytic 220uF 50V 20% (10 X 15mm) Radial 5mm 440mA 2000h 85°C Bulk
Need more? Email Us
ECAD model for ESK227M050AH2AA
Nichicon
CAP ALUM 1200UF 20% 35V RADIAL / 1200 μF 35 V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Lowest to $0.7789
ECAD model for UPA1V122MHD
Nichicon
CAP ALUM 470UF 20% 16V RADIAL / 470 μF 16 V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Need more? Email Us
ECAD model for UVR1C471MPD
United Chemi-Con
Need more? Email Us
ECAD model for EKZH350ELL271MH15D

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3211 $56.1925
425+ $0.2635 $111.9875
660+ $0.2552 $168.4320
910+ $0.2471 $224.8610
1,175+ $0.2388 $280.5900
1,570+ $0.2141 $336.1370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 182 pieces
MOQ: 175 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention