EN
  • EN
  • DE

UC285TD-3

Part No UC285TD-3
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description FAST TRANSIENT REPONSE 5-A LOW-DROPOUT REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1275821-UC285TD-3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC285TD-3 CAD Model

Description

The Texas Instruments UC285TD-3 is a high-performance, low-dropout (LDO) linear voltage regulator designed to deliver a stable and reliable power supply. This component is part of the UC285 family of regulators that are known for their high accuracy, low noise, and ease of use. With its wide input voltage range and low dropout voltage, the UC285TD-3 is an ideal choice for a variety of applications, including sensitive analog circuits, portable devices, and microprocessor power supplies.

Key Features:

  • Output Voltage: The UC285TD-3 provides a fixed output voltage of 3.3V, which is a common requirement for many digital and analog circuits.
  • Dropout Voltage: It boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, reducing power loss and improving overall efficiency.
  • Current Capacity: This regulator can deliver up to 5A of continuous output current, making it suitable for high-power applications.
  • Thermal Protection: The device includes built-in thermal protection that shuts down the regulator to prevent damage from overheating.
  • Stability: It is stable with both ceramic and tantalum capacitors, providing flexibility in design choices and ensuring a stable output regardless of temperature and load variations.
  • Package: The UC285TD-3 is available in a TO-220 package, which is widely used and suitable for through-hole mounting, facilitating easy integration into a variety of circuit designs.

Applications:

  • Power supplies for FPGAs, DSPs, and microprocessors
  • Battery-powered equipment
  • Portable consumer electronics
  • Data communication systems
  • Automotive electronics

In conclusion, the Texas Instruments UC285TD-3 is a robust and reliable LDO voltage regulator that offers a combination of features making it a versatile choice for designers looking to improve power efficiency and performance in their applications. Its ease of use, coupled with its protective features, ensures that it can be integrated into a wide range of products with confidence.

You May Also Be Interested in

Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Tyco Electronics
Lowest to $1.1071
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Toko America Inc.
Need more? Email Us
Samsung
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Microchip Technology
Lowest to $6.2562
ON Semiconductor
Lowest to $2.5606

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess