EN
  • EN
  • DE

SMBJ5948B/TR13

Part No SMBJ5948B/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 91 V
Tolerance ±5%
Power - Max 2 W
Impedance (Max) (Zzt) 200 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 69.2 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5948
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280256-SMBJ5948B/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5948B/TR13 CAD Model

Description

Microchip Technology's SMBJ5948B/TR13 Zener Diode

The SMBJ5948B/TR13 from Microchip Technology is a robust Zener diode designed to provide precision voltage regulation and protection in a variety of electronic circuits. This component is a part of Microchip's extensive Zener diode product line, which is renowned for its high reliability and performance. The SMBJ5948B/TR13 is specifically engineered to stabilize and clip voltages at a predetermined level, making it an essential part of any power management solution.

Key Features

  • Voltage Regulation: The SMBJ5948B/TR13 offers a precise breakdown voltage of 91V, which is ideal for applications requiring accurate voltage clamping.
  • High Power Rating: With a power dissipation of 1.5 watts, this Zener diode can handle significant power levels, making it suitable for high-power applications.
  • Surface Mount Package: The device comes in a surface-mount DO-214AA package, which is compatible with automatic pick-and-place equipment, thereby facilitating easy integration into PCB assemblies.
  • Thermal Performance: The SMBJ5948B/TR13 is designed to operate efficiently over a wide temperature range, ensuring reliable performance under varying environmental conditions.
  • Protection Features: It provides excellent transient and overvoltage protection, safeguarding sensitive electronic components against voltage spikes and surges.

Applications

The SMBJ5948B/TR13 is versatile and can be utilized in a vast array of applications, including:

  • Power supply circuits
  • Consumer electronics
  • Telecommunication systems
  • Industrial control panels
  • Automotive electronics

Quality and Reliability

Microchip Technology is committed to delivering high-quality products, and the SMBJ5948B/TR13 is no exception. It is manufactured to meet stringent industry standards, ensuring consistent performance and reliability. Whether used for voltage regulation or protection, this Zener diode is an excellent choice for designers and engineers looking for a dependable component from a trusted manufacturer.

Ordering Information

The SMBJ5948B/TR13 is available in tape and reel packaging, denoted by the suffix "/TR13", which is suitable for automated assembly processes. For detailed product specifications and ordering information, please refer to the official Microchip Technology datasheets or contact their sales representatives.

You May Also Be Interested in

Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.7958
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 2.5V 500MW ALF2
Lowest to $0.0851
Renesas Electronics America
RD5.1SL-T1-AT - ZENER DIODES 200 / Zener Diode
Lowest to $0.1839
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.2645
Nexperia USA Inc.
DIODE ZENER 11.65V 500MW ALF2
Lowest to $0.0335
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1363
ON Semiconductor
DIODE ZENER .225W SPCL SOT23 / Zener Diode
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess