EN
  • EN
  • DE

TLC27M4MN

Part No TLC27M4MN
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description LinCMOSE PRECISION QUAD OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268923-TLC27M4MN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC27M4MN CAD Model

Description

Texas Instruments TLC27M4MN Precision Quad Operational Amplifier

The TLC27M4MN is a high-precision quad operational amplifier (op-amp) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is part of the LinCMOS™ family, which combines the advantages of both CMOS and bipolar transistors to provide a range of high-performance features. The TLC27M4MN is tailored to meet the demand for low power consumption without sacrificing the accuracy and performance required in modern electronic applications.

Key Features:

  • Low Power Consumption: The TLC27M4MN is engineered for efficient power usage, making it an ideal choice for battery-powered and energy-sensitive applications.
  • High Input Impedance: With its high input impedance, the device minimizes loading on the input source, thus preserving signal integrity across a wide range of operating conditions.
  • Wide Range of Supply Voltages: It operates from a single supply voltage of 4 V to 16 V or a dual supply of ±2 V to ±8 V, offering flexibility in various circuit configurations.
  • Low Input Bias and Offset Currents: These characteristics are crucial for precision applications, ensuring minimal error and drift over time and temperature.
  • Output Drive Capability: The TLC27M4MN can drive capacitive loads and is suitable for driving elements such as analog-to-digital converters (ADCs) and other high-impedance inputs.

Applications:

The versatility of the TLC27M4MN makes it suitable for a wide range of applications, including:

  • Instrumentation
  • Analog signal conditioning
  • Data acquisition systems
  • Process control
  • Medical equipment
  • Professional audio equipment

Product Packaging and Quality:

The TLC27M4MN comes in an SOP (Small Outline Package) form factor, which is ideal for space-constrained applications. Additionally, Texas Instruments ensures that each op-amp meets rigorous quality standards, providing reliable and consistent performance for critical applications.

With its precision specifications and low power consumption, the TLC27M4MN from Texas Instruments represents a robust solution for designers looking to optimize their analog circuits with an op-amp that delivers both efficiency and precision.

You May Also Be Interested in

Cypress Semiconductor Corp
Lowest to $386.1000
Toko America Inc.
Need more? Email Us
ON Semiconductor
Lowest to $2.5606
Samsung
Need more? Email Us
Panasonic
Need more? Email Us
Nordic Semiconductors
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Tyco Electronics
Lowest to $1.1071
Toshiba Semiconductor and Storage
Lowest to $69.2099

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess