EN
  • EN
  • DE

UC2854BDWTRG4

Part No UC2854BDWTRG4
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description ADVANCED HIGH-POWER FACTOR PREREGULATOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Mode Average Current
Frequency - Switching 80kHz ~ 120kHz
Current - Startup 250μA
Operating Supply Voltage 10 V ~ 20 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1275813-UC2854BDWTRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UC2854B
Introduction Date January 01, 2005
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UC2854BDWTRG4 CAD Model

Description

Overview of Texas Instruments UC2854BDWTRG4

The Texas Instruments UC2854BDWTRG4 is a high-performance integrated circuit designed to facilitate the creation of power-efficient and robust power supply systems. This advanced Power Factor Correction (PFC) controller is engineered to provide low total harmonic distortion and high power factor, making it an ideal choice for applications that require compliance with international power quality standards.

Key Features

  • Enhanced Performance: The UC2854BDWTRG4 offers improved performance over its predecessors with features such as programmable soft start, and a maximum duty cycle of 0.9 which allows for reduced stress on the system components.
  • Wide Operating Range: This controller operates at a wide input voltage range, accommodating various levels of power supply and ensuring consistent performance across different power scenarios.
  • High Efficiency: With its advanced control methodology, the UC2854BDWTRG4 is capable of achieving high efficiency levels, which is critical for reducing energy consumption and heat generation in power systems.
  • Flexibility: The device offers a high level of flexibility through its programmable features, allowing designers to customize their power supply systems according to specific application requirements.

Applications

The UC2854BDWTRG4 is versatile and can be used in a variety of applications, including but not limited to:

  • AC-DC power supplies for personal computers
  • Power supplies for servers and telecom systems
  • Industrial power systems
  • Consumer electronics that require high power factor

Package and Availability

The UC2854BDWTRG4 comes in a surface-mount package, specifically a 16-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for automated assembly processes and saves space on the PCB. It is available in tape and reel packaging, which facilitates efficient handling and manufacturing.

Conclusion

With its combination of power efficiency, high performance, and design flexibility, the Texas Instruments UC2854BDWTRG4 stands out as a sophisticated solution for modern power supply design challenges. Its capabilities make it a go-to PFC controller for engineers looking to optimize their power systems for better operational efficiency and compliance with global power standards.

You May Also Be Interested in

Renesas Electronics America
IC PFC CTRLR CRM 8SOP
Lowest to $0.9425
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.9270
NXP / Nexperia
Power Management Specialized - PMIC 20V 0.27W 10%
Need more? Email Us
Infineon Technologies
IC PFC CTRLR CRM 8SOIC / PFC IC Critical Conduction (CRM) 8-SOIC
Lowest to $2.6115
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Renesas Electronics America
R2A20118 - MIXED SIGNAL POWER FA
Lowest to $2.6253
Infineon Technologies
IC PFC CTRLR CCM 133KHZ 8DSO
Lowest to $1.6320
ON Semiconductor
IC PFC CTR CRM/TRANS 58KHZ 8DIP
Lowest to $1.6737
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2448 $50.9376
26+ $3.9762 $103.3812
40+ $3.8418 $153.6720
56+ $3.5732 $200.0992
73+ $3.4389 $251.0397
91+ $3.3045 $300.7095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,810 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess