EN
  • EN
  • DE

UCC2817AD

Part No UCC2817AD
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTR AVERAGE 220KHZ 16SOIC / PFC IC Average Current 6kHz ~ 220kHz 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - PFC (Power Factor Correction)
Mfr Texas Instruments
Package Tube
Mode Average Current
Frequency - Switching 6kHz ~ 220kHz
Current - Startup 150 µA
Voltage - Supply 12V ~ 17V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number UCC2817
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -296-15954-5,-UCC2817AD-NDR,-UCC2817ADG4,296-15954-5-NDR,UCC2817ADG4-ND,-296-15954-5-ND,TEXTISUCC2817AD,296-15954-5,UCC2817ADG4,-UCC2817ADG4-NDR,2156-UCC2817AD-TI
Standard Package 40
Win Source Part Number 1041110-UCC2817AD
Ultra Librarian 3D Model Ultra Librarian UCC2817AD CAD Model

Description

Introducing the UCC2817AD Power Factor Correction Controller from Texas Instruments

The UCC2817AD, crafted by the renowned semiconductor manufacturer Texas Instruments, is a cutting-edge power factor correction (PFC) controller integrated circuit designed to enhance the power efficiency of AC-DC power systems. This sophisticated controller is an essential component for applications requiring compliance with international power factor regulations, making it an ideal choice for a wide array of power supply designs.

Key Features of the UCC2817AD

  • Advanced Control Methodology: The UCC2817AD utilizes average current mode control for precise power factor correction, ensuring that the power system operates close to its maximum efficiency.
  • Wide Range of Operating Voltages: This controller is capable of handling a broad input voltage range, making it versatile for use in various global markets and applications.
  • Programmable Switching Frequency: Designers can set the operating frequency of the UCC2817AD, providing flexibility and enabling optimization of the power supply design for specific applications.
  • Low Power Startup: The device features a low startup supply current, which contributes to the overall efficiency of the power system by minimizing power loss during the initial power-up phase.
  • Integrated Protections: Texas Instruments has incorporated multiple protection features, such as overvoltage, undervoltage lockout, and peak current limiting, to ensure reliable operation and safeguard the system against potential faults.

Applications

The UCC2817AD is suitable for a variety of applications that demand efficient power management, such as:

  • AC-DC power supplies for consumer electronics
  • Industrial power systems
  • Power supplies for telecommunications equipment
  • Server and data center power management
  • LED lighting systems

With its robust feature set and Texas Instruments' reputation for quality, the UCC2817AD is a reliable choice for engineers and designers looking to improve the power factor and efficiency of their AC-DC power conversion systems. Whether you're designing a new power supply or retrofitting an existing one, the UCC2817AD offers the performance and flexibility needed to meet the demands of modern power applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
NXP / Nexperia
Power Management Specialized - PMIC TEA1716T/SO24//2/REEL 13 Q1/T1 *STANDARD MARK SMD
Lowest to $1.5102
Richtek USA Inc.
IC PFC CTRLR CRM 8SOP
Lowest to $2.7242
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.1756
ON Semiconductor
IC PFC CTR AVER CURR 65KHZ 16SOP / PFC IC Average Current 65kHz 16-SOIC
Need more? Email Us
NXP / Nexperia
Power Management Specialized - PMIC 20V 0.27W 10%
Need more? Email Us
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.5454
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us
Renesas Electronics America
R2A20118 - MIXED SIGNAL POWER FA
Lowest to $2.6253

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5981 $50.3734
34+ $2.9523 $100.3782
53+ $2.8601 $151.5853
73+ $2.7678 $202.0494
94+ $2.6756 $251.5064
126+ $2.3988 $302.2488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess