EN
  • EN
  • DE

UC2852DTR

Part No UC2852DTR
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CONTROLLER CCM 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Mode Continuous Conduction (CCM)
Frequency - Switching 200kHz
Current - Startup 400μA
Supply Voltage - Operating 13 V to 30 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1115407-UC2852DTR
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian UC2852DTR CAD Model

Description

Product Overview: UC2852DTR from Texas Instruments

The UC2852DTR is a high-performance integrated circuit manufactured by Texas Instruments, renowned for their innovative and reliable semiconductor products. This advanced IC is designed to cater to a wide range of power management applications, providing a solution that is both efficient and versatile. The UC2852DTR is a part of the UCx852 family of products, which are known for their high-quality design and exceptional performance in managing and controlling electrical power.

Key Features

  • Advanced Control Methodologies: The UC2852DTR incorporates sophisticated control algorithms that enable precise power regulation. This ensures optimal performance and energy efficiency for the devices it powers.
  • Programmable Frequency: With the ability to program the operating frequency, designers can tailor the IC to suit specific application requirements, thereby optimizing the system's performance.
  • High-Performance Topology: The device supports various converter topologies, making it a flexible choice for different power conversion strategies.
  • Protection Features: The UC2852DTR is equipped with multiple protection features, including overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the safety and reliability of the end product.
  • Low Standby Power: It is designed to consume minimal power during standby, contributing to the overall energy efficiency of the system.

Applications

The UC2852DTR is suitable for a diverse array of applications, including but not limited to:

  • Switching power supplies
  • DC-DC converters
  • Power factor correction (PFC) circuits
  • Uninterruptible power supplies (UPS)
  • Motor control systems

Product Specifications

The UC2852DTR is available in a surface-mount package, ensuring ease of integration into various circuit designs. It operates over a wide temperature range, making it suitable for industrial applications. The device's specifications are tailored to provide reliable and consistent performance, even under challenging conditions.

With Texas Instruments' commitment to quality, the UC2852DTR stands out as a top choice for designers looking for a robust power management solution. Its blend of efficiency, flexibility, and protection features make it an indispensable component in modern electronic systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
Unitrode
UCC28513 ADVANCED PFC/PWM COMBIN
Lowest to $9.0197
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us
NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289
Renesas Electronics America
R2A20118 - MIXED SIGNAL POWER FA
Lowest to $2.6253
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess