EN
  • EN
  • DE

UC2846Q

Part No UC2846Q
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Current Mode PWM Controller | IC REG CTRLR MULT TOP 20PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage 6.95V ~ 40V
Switching Frequency 500kHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-LCC
Supplier Device Package 20-PLCC (9x9)
Family Part Number UC2846
Manufacturer Pack Quantity 184
MSL Level 2 (1 Year)
Win Source Part Number 1275804-UC2846Q
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC2846Q CAD Model

Description

The UC2846Q from Texas Instruments is a versatile and robust current mode Pulse Width Modulation (PWM) controller designed for high-performance power conversion applications. This integrated circuit is tailored to deliver precise power regulation, efficient energy management, and enhanced system reliability, making it a popular choice for power supply designers.

With its wide input voltage range and adjustable output control, the UC2846Q is well-suited for a variety of DC-to-DC and AC-to-DC converters, including isolated and non-isolated topologies. The device integrates a range of features that facilitate the design of high-quality power systems, such as programmable soft-start, under-voltage lockout, and automatic feed-forward compensation.

The UC2846Q boasts a fixed-frequency current mode control scheme, which simplifies the design of loop compensation while providing inherent line feed-forward rejection. This characteristic is particularly beneficial in applications where input voltage variations are common, ensuring consistent performance across a range of conditions.

Key features of the UC2846Q include:

  • Trimmed oscillator for precise frequency control
  • Oscillator frequency programmable via external components
  • Current mode operation for improved transient response and simplified loop compensation
  • Pulse-by-pulse current limiting for enhanced system protection
  • Under-voltage lockout with hysteresis
  • Soft-start capability to reduce inrush current during startup
  • High current totem-pole output for driving a power MOSFET
  • Low standby power consumption

Designed for flexibility, the UC2846Q can be used in a variety of power supply configurations, including flyback, forward, push-pull, half-bridge, and full-bridge topologies. Its robust design ensures reliable operation even in harsh industrial environments, making it an ideal choice for applications such as telecom power supplies, server power management, and industrial power systems.

Whether you are developing a new power supply or seeking to improve an existing design, the UC2846Q provides a high-performance solution that can be tailored to meet the specific needs of your application.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
Lowest to $4.0465
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess