Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Active
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 4
Output Phases 4
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Frequency - Switching 2MHz
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Serial Interfaces I²C
Control Features Current Limit, Enable
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number MCP16502
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372139-MCP16502TAD-E/S8B
Ultra Librarian 3D Model Ultra Librarian MCP16502TAD-E/S8B CAD Model

Description

The MCP16502TAD-E/S8B is a high-performance integrated circuit from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This component is part of Microchip's extensive range of power management products and is designed to meet the stringent requirements of today's advanced electronic systems.

Key Features

  • High-Efficiency DC-DC Converter: The MCP16502TAD-E/S8B is equipped with a step-down (buck) regulator that ensures efficient power conversion, which is crucial for extending battery life in portable devices.
  • Adjustable Output Voltage: This device allows for a wide range of output voltage adjustments, providing design flexibility to accommodate various applications and ensuring compatibility with different system requirements.
  • Compact Package: The small 8-lead TDFN package is ideal for space-constrained applications, allowing for a minimal footprint on the PCB without compromising performance.
  • Thermal Protection: With built-in thermal shutdown protection, the MCP16502TAD-E/S8B ensures reliable operation by preventing damage due to overheating.
  • Low Quiescent Current: The device offers low quiescent current consumption, which is particularly beneficial for battery-powered applications where power efficiency is paramount.
  • Stable Operation: The MCP16502TAD-E/S8B is designed for stability, requiring minimal external components, which simplifies design and reduces overall system cost.

Applications

The MCP16502TAD-E/S8B is versatile and can be used in a variety of applications, including:

  • Portable electronic devices
  • Wireless peripherals
  • IoT devices
  • Microcontroller power supplies
  • Smart home automation systems

Conclusion

Overall, the MCP16502TAD-E/S8B from Microchip Technology is an excellent choice for designers looking for a reliable and efficient power management solution. With its adjustable output voltage, low quiescent current, and compact form factor, it is well-suited for a wide range of applications, particularly where space and power efficiency are critical considerations.

You May Also Be Interested in

Texas Instruments
PULSE-WIDTH-MODULATION CONTROL CIRCUIT
Need more? Email Us
ECAD model for TL594CPWRG4
Texas Instruments
CURRENT MODE PWM CONTROLLER
Need more? Email Us
ECAD model for UC2845DG4
Maxim Integrated
IC REG CTRLR BUCK 16QSOP
Lowest to $8.1187
ECAD model for MAX15046AAEE+
ON Semiconductor
IC REG CTRLR BUCK 20QFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-QFN (3x3)
Lowest to $0.7400
ECAD model for NCP5269BMNTWG
Texas Instruments
AUTOMOTIVE, 3.5-V TO 65-V LOW-IQ / Buck Regulator Positive Output Step-Down DC-DC Controller IC 40-VQFN (6x6)
Lowest to $4.3091
ECAD model for LM5143QRHARQ1
Linear Technology
LTM4631 - ULTRATHIN DUAL 10A OR / Regulator Output DC-DC Controller IC
Need more? Email Us
ECAD model for LTM4631EV#PBF
Analog Devices Inc.
IC REG CTRLR SYNC BUCK 60V 20QFN
Lowest to $18.6333
ECAD model for LTC7800HUDC#PBF
Analog Devices Inc.
BUCK/BUCK/BOOST SYNC CTL, 40V, 3
Lowest to $19.5582
ECAD model for LTC7818JUJ#PBF
Analog Devices Inc.
IC REG CTRLR BUCK PMBUS 52QFN / Buck Regulator Positive Output Step-Down I²C, PMBus DC-DC Controller IC 52-QFN (7x8)
Lowest to $29.4699
ECAD model for LTC3886IUKG#PBF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.0306
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.2771
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention