EN
  • EN
  • DE

UC3827DW-2G4

Part No UC3827DW-2G4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description BUCK CURRENT/VOLTAGE FED PUSH-PULL PWM CONTROLLERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Down, Step-Up/Step-Down
Output Configuration Positive
Topology Buck, Full-Bridge, Push-Pull
Number of Outputs 3
Output Phases 1
Supply Voltage 7.6 V ~ 20 V
Frequency - Switching 220kHz
Duty Cycle (Maximum) 91%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Frequency Control, Ramp, Soft Start
Operating Temperature Range 0°C ~ 70°C (TA)
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 1275926-UC3827DW-2G4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name UC3827-2
Introduction Date June 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UC3827DW-2G4 CAD Model

Description

The UC3827DW-2G4 is a sophisticated and versatile PWM controller from Texas Instruments, designed to cater to a wide range of power conversion applications. This device is part of the UC3827 series, known for its high-performance features that enhance the efficiency and reliability of power systems.

Key Features

  • High-Performance Operation: The UC3827DW-2G4 operates at a high frequency, which allows for smaller external components, reducing the overall size and cost of the power supply design.
  • Advanced Control Methodology: It employs a sophisticated control methodology that provides excellent output voltage regulation, which is crucial for sensitive electronic equipment.
  • Programmable Frequency: The switching frequency of the UC3827DW-2G4 is programmable, giving designers the flexibility to optimize their designs for efficiency or component size.
  • Soft-Start Feature: The built-in soft-start feature limits inrush current during startup, which can prevent stress on the power supply components and improve system reliability.
  • Multiple Regulation Modes: It supports both voltage and current mode control, allowing for use in a variety of topologies and applications.

Applications

The UC3827DW-2G4 is ideal for use in high-density power applications where efficiency and component size are critical. It is well-suited for:

  • DC-DC Converters
  • Off-Line Power Supplies
  • Telecommunications Equipment
  • Server and Network Power Systems
  • Industrial Power Systems

Package and Quality

The device is offered in a 20-SOIC package, which is a surface-mount component that fits well into compact and integrated circuit designs. Texas Instruments is known for its commitment to quality, and the UC3827DW-2G4 is no exception. It is manufactured to meet high standards, ensuring reliability and performance in demanding applications.

Conclusion

The UC3827DW-2G4 from Texas Instruments stands out as an advanced PWM controller that offers a blend of high performance, flexibility, and efficiency. Its rich set of features and programmability make it an excellent choice for engineers looking to optimize their power supply designs across a range of industries and applications.

You May Also Be Interested in

Texas Instruments
Lowest to $4.0465
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8922 $59.3532
13+ $8.1167 $105.5171
20+ $7.8631 $157.2620
27+ $7.6094 $205.4538
34+ $7.3558 $250.0972
46+ $6.5948 $303.3608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,140 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess