EN
  • EN
  • DE

SY56020RMG

Part No SY56020RMG
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:4 4.5GHZ 16MLF / Clock Fanout Buffer 4-OUT 1-IN 1:4 16-Pin QFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series Precision Edge
Packaging Tube
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input LVDS, LVPECL
Output CML
Frequency - Max 4.5GHz
Operating Supply Voltage 2.375 V ~ 2.625 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-VFQFN Exposed Pad, 16-MLF
Manufacturer Package 16-MLF (3x3)
Win Source Part Number 795921-SY56020RMG
Popularity Medium
Supply and Demand Status Limited
Family Name SY56020
Introduction Date October 01, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian SY56020RMG CAD Model

Description

The SY56020RMG from Microchip Technology is a high-speed, low-jitter, differential CML/PECL/LVPECL to LVDS translator designed for professional-grade applications in telecommunications, data communications, and high-performance computing systems. This versatile device is capable of translating signals between different logic standards, making it an essential component for multi-standard interfaces.

Key Features

  • High Data Rate: Supports data rates up to 3.2 Gbps, ensuring compatibility with high-speed interfaces.
  • Low Jitter Performance: Minimizes signal distortion, which is critical for maintaining signal integrity in high-speed data transmission.
  • Wide Supply Voltage Range: Operates over a supply voltage range of 2.5V to 3.3V, offering flexibility in various system designs.
  • Fail-Safe Input: Includes a fail-safe input feature that prevents floating inputs, enhancing system reliability.
  • Power-Saving Functionality: Comes with an output enable/disable feature that allows power saving when the translator is not in use.
  • Industrial Temperature Range: Suitable for operation in a broad range of temperatures from -40°C to +85°C, making it ideal for industrial environments.

Applications

The SY56020RMG is designed to meet the rigorous demands of high-speed signal translation and is commonly used in:

  • Networking equipment such as routers, switches, and multiplexers.
  • Data center infrastructure, including servers and storage systems.
  • Telecommunication systems, including base stations and transmission equipment.
  • Test and measurement equipment where precision and speed are essential.

Product Specifications

The SY56020RMG comes in a compact 16-pin QFN package and is characterized for operation over the full industrial temperature range. It is equipped with advanced features that ensure seamless integration into various high-speed signal chain applications. With its robust design and high-performance capabilities, the SY56020RMG is an ideal choice for system designers looking to enhance their data communication solutions.

For detailed technical specifications, application notes, and support resources, please visit Microchip Technology's official website or contact their support team.

You May Also Be Interested in

Renesas Electronics America
IC CLK BUFFER 1:10 100MHZ 20SOIC / Clock Fanout Buffer (Distribution) IC 1:10 100 MHz 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 1:4 200MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 200 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $6.9893
Renesas Electronics America
IC CLK BUFFER 2:4 650MHZ 20TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 650 MHz 20-TSSOP (0.173", 4.40mm Width)
Lowest to $15.0825
Renesas Electronics America
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock Fanout Buffer (Distribution) IC 1:9 133.33 MHz 16-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 160 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $32.0358
Renesas Electronics America
IC CLK BUFFER 1:6 2GHZ 20TSSOP / Clock Fanout Buffer (Distribution) IC 1:6 2 GHz 20-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK MULTPLX 2:2 270MHZ 16SOIC / Clock Multiplexer, Zero Delay Buffer IC 2:2 270 MHz 16-SOIC (0.154", 3.90mm Width)
Lowest to $5.9374
Renesas Electronics America
IC CLK BUFFER 2:8 13.4MHZ 24QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 13.4 MHz 24-VFQFN Exposed Pad
Need more? Email Us
Renesas Electronics America
Fanout Driver 18-CH Non-Inverting 3-ST CMOS 80-Pin TVSOP T/R
Lowest to $1.4692

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess