Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1275800-UC2845J
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC2845J CAD Model

Description

The UC2845J from Texas Instruments is a high-performance current mode pulse width modulator (PWM) controller that is widely used in power supply and DC-to-DC converter applications. This integrated circuit is designed to offer precise voltage regulation, efficient power conversion, and robust features for a variety of demanding applications.

Key Features

  • Current Mode Control: Provides fast transient response and excellent loop stability.
  • High-Frequency Operation: Up to 500kHz switching frequency allows for smaller components and compact power supply designs.
  • Adjustable Output: The output voltage can be precisely regulated through external resistors.
  • Low Startup Current: Minimizes stress on the startup circuitry, enhancing the longevity of the product.
  • High Current Totem Pole Output: Capable of directly driving a power MOSFET, simplifying the design and reducing external component count.
  • Under-Voltage Lockout (UVLO): Both startup and operating power supply levels are programmable, ensuring the device operates reliably.
  • Automatic Feed Forward Compensation: Helps to maintain stability over a wide range of input voltages.
  • Trimmed Oscillator Discharge Current: Provides a consistent and repeatable frequency setting.

Applications

The UC2845J is versatile and can be used in a variety of applications, including:

  • Switching power supplies
  • DC-to-DC converters
  • Off-line converters
  • Motor control circuits
  • Battery-operated devices

Package and Quality

The UC2845J comes in a robust package that is designed to withstand harsh industrial environments. Texas Instruments' commitment to quality ensures that this PWM controller meets the highest standards for reliability and performance.

Whether you are designing a power supply for consumer electronics, industrial equipment, or automotive applications, the UC2845J offers a reliable and efficient solution for your PWM control needs.

You May Also Be Interested in

Winbond Electronics
256K X 8 ELECTRICALLY ERASABLE EPROM
Need more? Email Us
ECAD model for W27E020-70
SANYO Semiconductor (U.S.A) Corporation
3ch AF Power Amplifier(Split Power Supply) 10W+10W+10W,THD=0.4%
Need more? Email Us
ECAD model for STK400-040
Texas Instruments
DUAL 4-INPIT POSITIVE-AND GATES | IC GATE AND 2CH 4-INP 14SOIC
Lowest to $0.3992
ECAD model for SN74LV21ADR
Burr-Brown (TI)
High-Frequency VOLTAGE-TO-FREQUENCY CONVERTER
Lowest to $39.0912
ECAD model for VFC110AG
Exar Corporation
16-BIT I2C/SMBUS GPIO EXPANDER
Lowest to $3.0128
ECAD model for XRA1201PIG24-F
Toshiba Semiconductor and Storage
CMOS 8-BIT SINGLE-CHIP MICROCOMPUTER (TLCS-48C)
Need more? Email Us
ECAD model for TMP80C35AP
EM Microelectronic
Ultra Low Power 3-Pin Power-On Reset IC
Need more? Email Us
ECAD model for V6300ESP5B
SANYO Semiconductor (U.S.A) Corporation
Thick Film Hybrid Integrated Circuit 2-channel Voltage Amplifier For 60 to 70W AF Power Amplifier  
Need more? Email Us
ECAD model for STK3062III
STMicroelectronics
8-bit ultralow power microcontroller with up to 8 Kbytes Flash, multifunction timers, comparators, USART, SPI, I2C
Need more? Email Us
ECAD model for STM8L101F3T6

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention