EN
  • EN
  • DE

STM32F423ZHJ6

Part No STM32F423ZHJ6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1.5MB FLSH 144UFBGA  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 100MHz 1.5MB (1.5M x 8) FLASH 144-UFBGA (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F4
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 114
Program Memory Size 1.5MB (1.5M x 8)
Program Memory Type FLASH
RAM Size 320K x 8
Supply Voltage - Operating 1.7V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 144-UFBGA
Supplier Device Package 144-UFBGA (10x10)
Base Product Number STM32F423
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 497-19175,STM32F423ZHJ6-ND
Standard Package 1,008
Win Source Part Number 1097103-STM32F423ZHJ6
Ultra Librarian 3D Model Ultra Librarian STM32F423ZHJ6 CAD Model

Description

STM32F423ZHJ6 Microcontroller

The STM32F423ZHJ6 is a cutting-edge microcontroller from STMicroelectronics, renowned for its high performance, versatility, and efficiency. This microcontroller is built on the advanced ARM Cortex-M4 processor core, which operates at a frequency of up to 180 MHz. With its floating-point unit (FPU), the STM32F423ZHJ6 delivers superb computational power, making it an excellent choice for applications requiring intensive processing capabilities such as advanced control systems, digital signal processing, and complex algorithms.

This microcontroller is part of the STM32F4 series, which is celebrated for its rich set of peripherals and features. It comes with an extensive range of I/O ports and connectivity options, including USB OTG, CAN, and Ethernet, facilitating easy integration with a variety of external devices and networks. Additionally, the STM32F423ZHJ6 supports various serial communication protocols such as I2C, SPI, and UART, offering designers flexibility in system design and peripheral connections.

The STM32F423ZHJ6 boasts a substantial 1 MB of Flash memory and 256 KB of SRAM, providing ample storage for complex applications and software stacks. The on-chip memory is complemented by several advanced features such as dual-bank Flash for fail-safe firmware updates and a memory protection unit (MPU) for enhanced security and system reliability.

Power efficiency is a hallmark of the STM32F423ZHJ6, with several power-saving modes that allow designers to optimize energy consumption according to the application's requirements. These modes, along with the device's dynamic voltage scaling capabilities, make it an ideal choice for battery-operated devices and energy-sensitive applications.

For developers, STMicroelectronics provides comprehensive development tools and software libraries, including the STM32Cube ecosystem, which simplifies the development process and accelerates time-to-market. The STM32F423ZHJ6 is also supported by a wide range of third-party development tools and real-time operating systems (RTOS), offering a flexible and powerful platform for creating sophisticated embedded systems.

In summary, the STM32F423ZHJ6 microcontroller from STMicroelectronics is a feature-rich and high-performance solution that is well-suited for a wide range of applications. Its combination of processing power, memory capacity, connectivity, and power efficiency makes it a top choice for engineers and designers looking to create advanced and reliable products.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.2406 $66.4812
4+ $27.2743 $109.0972
6+ $26.4220 $158.5320
8+ $25.5697 $204.5576
11+ $24.7174 $271.8914
14+ $22.1604 $310.2456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 423 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess