EN
  • EN
  • DE

THS4131IDGK

Part No THS4131IDGK
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 225MHZ 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type Differential
Number of Circuits 1
Output Type Differential
Slew Rate 52 V/μs
Gain Bandwidth Product (GBP) 225MHz
-3db Bandwidth 150MHz
Current - Input Bias 2μA
Voltage - Input Offset 200μV
Operating Supply Current 12.3mA
Channel Output Current 85mA
Supply Voltage - Operating 4 V to 33 V, ±2 V to 16.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 054699-THS4131IDGK
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THS4131IDGK CAD Model

Description

The THS4131IDGK is a high-performance, fully differential amplifier designed by Texas Instruments to address the needs of a wide range of applications, including telecommunication, professional audio equipment, and test instrumentation. This versatile component is engineered to deliver exceptional signal fidelity, with a broad frequency response and low distortion, making it an ideal choice for precision amplification tasks.

Key Features

  • Wide Bandwidth: The THS4131IDGK offers a wide bandwidth of 38 MHz, which is essential for applications that require fast signal processing and high-speed data acquisition.
  • High Slew Rate: With a high slew rate of 130 V/µs, this amplifier is capable of handling rapid changes in input signals without distortion, ensuring accurate signal reproduction.
  • Low Noise Performance: The device boasts a low noise density of 10 nV/√Hz at 1 kHz, minimizing the impact of noise on signal quality and making it suitable for sensitive measurement equipment.
  • Adjustable Gain: Users can set the gain configuration through external resistors, allowing for precise tuning to meet specific application requirements.
  • Dual Supply Operation: It operates effectively with dual power supplies ranging from ±2.25 V to ±6 V, providing flexibility in various circuit designs.
  • Power Down Feature: The amplifier includes a power-down feature that reduces the current consumption to 0.1 µA, which is critical for power-sensitive applications.

Applications

  • Telecommunications
  • Professional Audio Equipment
  • Test and Measurement Instruments
  • Active Filter Blocks
  • Data Acquisition Systems
  • Medical Imaging Systems

Package and Quality

The THS4131IDGK comes in a compact 8-pin VSSOP (DGK) package, which is ideal for space-constrained applications. Texas Instruments is renowned for its commitment to quality, and this product is no exception. It is designed to meet rigorous industry standards, ensuring reliability and performance across various environmental conditions.

For designers and engineers looking for a high-fidelity, fully differential amplifier, the THS4131IDGK offers a blend of performance, versatility, and reliability that can enhance the capabilities of their electronic designs.

You May Also Be Interested in

Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP
Lowest to $1.9645
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $4.4806
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5894 $52.9470
12+ $8.6888 $104.2656
18+ $8.4173 $151.5114
25+ $8.1457 $203.6425
32+ $7.8742 $251.9744
43+ $7.0596 $303.5628
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess