EN
  • EN
  • DE

UC2825BDWG4

Part No UC2825BDWG4
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description HIGH-SPEED PWM CONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Isolation Non-Isolated
Internal Switch(s) No
Topology Boost, Flyback, Forward
Voltage - Start Up 16V
Supply Voltage 10 V ~ 22 V
Duty Cycle 50%
Frequency - Switching 1MHz
Fault Protection Current Limiting
Control Features Frequency Control, Soft Start
Operating Temperature Range -55°C ~ 150°C (TJ)
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Mounting SMD
Win Source Part Number 1275719-UC2825BDWG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UC2825B
Introduction Date January 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UC2825BDWG4 CAD Model

Description

Product Overview: UC2825BDWG4

The UC2825BDWG4 is a high-speed Pulse-Width Modulation (PWM) controller designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This advanced controller is part of the UCx825 family of products known for their reliability and performance in power management applications. The UC2825BDWG4 is specifically crafted to cater to the demanding requirements of switch-mode power supplies and features a wide range of functions that enhance its efficiency and versatility in various applications.

Key Features

  • High-Frequency Operation: The UC2825BDWG4 operates at frequencies up to 1 MHz, allowing for smaller-sized components, reduced power losses, and compact power supply designs.
  • Advanced Control Methodology: It utilizes advanced current-mode control which provides superior response to load transients and simplifies loop compensation.
  • Programmable Dead-Time: This feature allows precise control over the switching characteristics, improving efficiency and reducing electromagnetic interference (EMI).
  • Under-Voltage Lockout (UVLO): Both line and low-side UVLO circuits ensure that the controller operates at sufficient power levels, protecting the device and the system.
  • Dual Output Drive Stages: The push-pull output stages can source and sink high peak current, driving capacitive loads with ease.
  • Shut-Down Capability: The inclusion of a shut-down function ensures protection and power conservation during fault conditions.

Applications

The UC2825BDWG4 is ideal for a range of applications, including:

  • DC to DC Converters
  • Off-Line Power Supplies
  • Distributed Power Systems
  • Power Inverters
  • Motor Control

Package and Quality

The device comes in a 16-pin SOIC package, which is widely used and suitable for surface-mount technology, ensuring ease of integration into various circuit designs. Texas Instruments is committed to high standards of quality, and the UC2825BDWG4 is no exception, providing reliable and consistent performance for critical power management solutions.

With its robust feature set and flexible applications, the UC2825BDWG4 from Texas Instruments stands as a top-tier choice for designers looking to implement an efficient and dependable PWM control system in their power supply designs.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.6357 $53.2714
5+ $21.8550 $109.2750
8+ $21.1720 $169.3760
10+ $20.4890 $204.8900
13+ $19.8061 $257.4793
17+ $17.7572 $301.8724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 950 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess