EN
  • EN
  • DE

TPS71818-33DRVR

Part No TPS71818-33DRVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Dual, 200mA Output, Low Noise, High PSRR Low-Dropout Linear Regulators in 2mm x 2mm SON Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage Input MAX 6.5V
Output Voltage 1.8V, 3.3V
Voltage Dropout (Maximum) -, 0.4V @ 200mA
Output Current 200mA
Operating Supply Current 160μA ~ 250μA
PSRR 63dB ~ 44dB (100Hz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 6-WDFN Exposed Pad
Manufacturer Package 6-SON (2x2)
Win Source Part Number 1273151-TPS71818-33DRVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name TPS71818-33
Introduction Date June 01, 2009
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS71818-33DRVR CAD Model

Description

Product Overview: TPS71818-33DRVR by Texas Instruments

The TPS71818-33DRVR is a high-performance, low-dropout (LDO) linear voltage regulator designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This component is engineered to provide a stable and reliable power supply, making it an ideal choice for sensitive electronic applications where voltage precision is critical.

Key Features

  • Output Voltage: The device offers a fixed output voltage of 3.3V, which is common for powering logic circuits and microcontrollers in electronic systems.
  • High Accuracy: With an impressive accuracy level, the TPS71818-33DRVR ensures minimal deviation from the target voltage, providing a stable output even under varying load conditions.
  • Low-Dropout: The LDO design allows the regulator to maintain output voltage regulation with a minimal difference between the input and output voltages, enhancing the efficiency of the system.
  • Current Capacity: It is capable of delivering up to 150mA of continuous output current, making it suitable for a wide range of applications.
  • Low Quiescent Current: The device features a low quiescent current, which reduces power consumption when in standby mode, thus extending battery life in portable applications.
  • Thermal and Overcurrent Protection: Built-in safety features include thermal shutdown and overcurrent protection, safeguarding the device and the system from potential damage due to overheating or excessive load conditions.
  • Small Package: The TPS71818-33DRVR comes in a compact SON-6 package, making it suitable for space-constrained applications.

Applications

The TPS71818-33DRVR is versatile and can be used in a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Power supplies for sensors and analog circuits
  • Microcontroller power supplies

Quality and Reliability

As with all Texas Instruments products, the TPS71818-33DRVR is designed to meet high standards of quality and reliability. It is subjected to rigorous testing and validation processes to ensure it performs to specifications across a range of conditions.

For engineers and designers seeking a reliable LDO voltage regulator that combines performance with compactness, the TPS71818-33DRVR from Texas Instruments is an excellent choice that promises to deliver both efficiency and precision in power management tasks.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4145 $56.5800
90+ $1.1606 $104.4540
135+ $1.1244 $151.7940
185+ $1.0881 $201.2985
240+ $1.0518 $252.4320
320+ $0.9430 $301.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess