EN
  • EN
  • DE

UC27133N

Part No UC27133N
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1101985-UC27133N
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UC27133N CAD Model

Description

Product Overview: UC27133N from Texas Instruments

The UC27133N is a high-performance, off-line power supply controller manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is designed to facilitate efficient and reliable power management in a wide range of applications, from consumer electronics to industrial systems.

Key Features

  • High-Voltage Startup: The UC27133N is equipped with a high-voltage startup feature, enabling the device to quickly initiate operations even under high input voltage conditions. This capability is critical for applications where immediate response after power-up is necessary.
  • Current Mode Control: With current mode control, the UC27133N provides improved transient response and simplified loop compensation. This feature ensures stable and responsive operation, which is essential for maintaining consistent performance.
  • Integrated Protections: The device includes a suite of protection features, such as over-current protection, over-voltage protection, and thermal shutdown, safeguarding the power supply and the end application from potential damage due to abnormal operating conditions.
  • Low Standby Power: The UC27133N is optimized for low standby power consumption, making it an ideal choice for energy-sensitive applications where minimizing power usage during idle periods is crucial.

Applications

The UC27133N is versatile and can be used in various applications, including:

  • Switched Mode Power Supplies (SMPS)
  • Power Adapters for Consumer Electronics
  • Standby and Auxiliary Power Supplies
  • LED Lighting Drivers
  • Industrial Power Systems

Technical Specifications

As a robust power supply controller, the UC27133N offers the following technical specifications:

  • Operating Frequency: Up to 500 kHz
  • Operating Supply Voltage: Up to 25 V
  • Operating Temperature Range: -40°C to +105°C

Whether you are designing a power supply for consumer electronics or industrial equipment, the UC27133N from Texas Instruments is a reliable choice that offers efficiency, protection, and performance. Its advanced features and protections ensure a durable and stable power solution for your application needs.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
TE Connectivity
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Need more? Email Us
TE Connectivity
Need more? Email Us
STMicroelectronics
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Diodes Incorporated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess