EN
  • EN
  • DE

UC2572DG4

Part No UC2572DG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Negative Output Flyback Pulse Width Modulator | IC REG CTRLR FLYBACK 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Negative
Topology Flyback
Output Phases 1
Supply Voltage 4.75V ~ 30V
Switching Frequency 100kHz
Duty Cycle (Maximum) 92%
Clock Sync No
Control Features Current Limit, Ramp
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number UC2572
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1275676-UC2572DG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC2572DG4 CAD Model

Description

Introducing the UC2572DG4 from Texas Instruments

The UC2572DG4 is a high-performance integrated circuit designed by the renowned electronics manufacturer, Texas Instruments. This advanced product is part of TI's extensive range of power management solutions, and it is specifically engineered to meet the needs of a wide array of applications that require efficient and reliable power control.

At the core of the UC2572DG4's capabilities is its functionality as a push-pull or forward converter. This type of converter is a critical component in power supply design, offering benefits such as simplified transformer design and improved efficiency over other topologies. With its robust design, the UC2572DG4 ensures a stable and consistent power supply, which is vital for the performance and longevity of electronic devices.

The UC2572DG4 comes in a SOIC-8 package, which is a small-outline integrated circuit with 8 pins. This compact form factor makes it suitable for space-constrained applications while still providing the necessary connections for power management tasks. Additionally, the device operates over a wide temperature range, making it versatile for use in various environmental conditions.

One of the key features of the UC2572DG4 is its high-frequency operation. This allows for the use of smaller external components, reducing the overall size and cost of the power supply. Furthermore, it is equipped with a range of protection features, such as overcurrent protection and thermal shutdown, which safeguard the device and the system it powers from potential damage due to abnormal operating conditions.

The UC2572DG4 is suitable for a variety of applications, including but not limited to, industrial control systems, telecommunications equipment, and portable electronics. Its reliability and efficiency make it an excellent choice for designers seeking a power management solution that delivers consistent performance without compromising on space or cost.

In summary, the UC2572DG4 from Texas Instruments is a testament to TI's commitment to providing innovative and reliable power management solutions. Its combination of high-frequency operation, comprehensive protection features, and compact packaging makes it an indispensable component for modern electronic systems.

You May Also Be Interested in

National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Texas Instruments
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3733 $53.7330
23+ $4.4089 $101.4047
36+ $4.2711 $153.7596
49+ $4.1334 $202.5366
63+ $3.9956 $251.7228
84+ $3.5822 $300.9048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess