EN
  • EN
  • DE

UC1901J

Part No UC1901J
Manufacturer Texas Instruments
Catalog Specialized ICs
Description Isolated Feedback Generator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1275653-UC1901J
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC1901J CAD Model

Description

The UC1901J from Texas Instruments is a versatile and high-performance integrated circuit designed for a wide array of applications. This IC is particularly well-suited for power management tasks, where reliable and efficient operation is critical. The UC1901J is part of Texas Instruments' renowned family of power management devices, embodying the company's commitment to innovation and quality.

Key Features

  • High Precision: The UC1901J offers high precision in voltage regulation, ensuring stable operation for the devices it powers.
  • Flexibility: It is designed to be flexible in its application, able to be configured for various circuit topologies and functionalities, making it an adaptable solution for many design challenges.
  • Durability: Built to last, the UC1901J is manufactured using industry-leading techniques that ensure it can withstand harsh operating conditions and provide a long service life.
  • Low Power Consumption: The device is engineered for low power consumption, making it an energy-efficient choice for power-sensitive designs.

Applications

The UC1901J is ideal for use in a variety of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Motor control circuits
  • Charge controllers for battery-operated systems

Technical Specifications

Some of the technical specifications of the UC1901J include:

  • Operating Temperature Range: -55°C to +125°C
  • Package Type: PDIP (Plastic Dual In-line Package)
  • Number of Pins: 8
  • RoHS Compliance: Ensures environmental friendliness and compliance with global regulations.

With its robust design and comprehensive features, the UC1901J from Texas Instruments stands out as a top-tier choice for designers looking to implement a reliable power management solution in their electronic systems. Its combination of precision, flexibility, and energy efficiency makes it a valuable component in any power-sensitive application.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4704 $52.3520
12+ $8.5911 $103.0932
19+ $8.3227 $158.1313
25+ $8.0542 $201.3550
33+ $7.7857 $256.9281
43+ $6.9803 $300.1529
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,410 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess