EN
  • EN
  • DE

UC1854J883B

Part No UC1854J883B
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description Power Factor Correction Preregulator 1.5mA 118kHz 16-Pin CDIP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Height 5.08 mm
Lead Free Contains Lead
Length 19.56 mm
Maximum Operating Temperature 125 °C
Max Supply Voltage 35 V
Min Operating Temperature -55 °C
Number of Pins 16
Radiation Hardening No
RoHS Compliant
Switching Frequency 118 kHz
Thickness 4.57 mm
Topology Boost
Width 6.92 mm
Win Source Part Number 1030849-UC1854J883B
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UC1854J883B CAD Model

Description

The UC1854J883B is a high-performance integrated circuit (IC) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This IC is specifically tailored for power supply applications and is widely recognized for its reliability and efficiency in managing and controlling power electronics systems.

Key Features

  • High-Frequency Operation: The UC1854J883B is capable of operating at high frequencies, which allows for smaller sized components and results in compact power supply designs.
  • Advanced Control Methodologies: It incorporates sophisticated control techniques, including pulse-width modulation (PWM), which provides precise power delivery and enhances the overall performance of the power supply.
  • Low Power Consumption: This IC is designed to consume minimal power, which helps in reducing the overall power consumption of the system it's integrated into, leading to energy-efficient solutions.
  • Versatility: The UC1854J883B is suited for a variety of applications, ranging from switch-mode power supplies to power converters, ensuring broad compatibility and utility.
  • Robust Protection Features: It includes multiple protection features such as over-voltage, under-voltage, and over-current protection, safeguarding the system against various fault conditions and ensuring long-term reliability.

Applications

The UC1854J883B is versatile and can be used in a wide array of applications, including but not limited to:

  • DC to DC converters
  • Off-line power supplies
  • Telecommunication equipment
  • Industrial power systems
  • Portable electronics

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the UC1854J883B is no exception. This product meets the stringent requirements of military standards, ensuring top-tier performance even in the most demanding conditions. The IC's robust design and manufacturing process guarantee a long operational life and consistent functionality.

For engineers and designers looking for a reliable and efficient power management solution, the UC1854J883B from Texas Instruments stands out as an excellent choice. Its high-frequency operation, advanced control features, and energy-saving attributes make it a go-to component for innovative power supply designs.

You May Also Be Interested in

TDK Corporation
3-terminal Filters
Need more? Email Us
TE Connectivity
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
U-blox
Lowest to $110.7143
Hewlett Packard
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
STMicroelectronics
Lowest to $0.0583
Microchip Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess