EN
  • EN
  • DE

UC1844AJ

Part No UC1844AJ
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description Current Mode PWM Controller 8-CDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Duty Cycle 50 %
Fall Time 50 ns
Height 5.08 mm
Lead Free Contains Lead
Length 9.6 mm
Max Duty Cycle 50 %
Maximum Operating Temperature 125 °C
Max Supply Voltage 30 V
Min Operating Temperature -55 °C
Mount Through Hole
Number of Pins 8
Output Current 1 kA
Packaging Rail/Tube
Radiation Hardening No
Rise Time 50 ns
RoHS Compliant
Schedule B 8542390000
Switching Frequency 500 kHz
Thickness 4.57 mm
Topology Boost, Flyback
Width 6.67 mm
Win Source Part Number 1000730-UC1844AJ
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UC1844AJ CAD Model

Description

The UC1844AJ from Texas Instruments is a versatile and robust current mode pulse width modulation (PWM) controller designed for a wide range of power supply applications. This integrated circuit is engineered to offer precise voltage regulation, efficient power management, and enhanced system reliability, making it a popular choice for designers in the field of switch-mode power supplies.

Key Features

  • Adjustable Output Voltage: The UC1844AJ provides an adjustable output voltage that can be tailored to meet the specific requirements of the application, ensuring flexible and accurate power delivery.
  • High-Frequency Operation: With the capability to operate at high frequencies up to 500kHz, this controller allows for smaller-sized components, reduced power losses, and overall compact power supply designs.
  • Current Mode Control: The current mode control scheme offers excellent output voltage regulation, fast transient response, and inherent protection against short circuits, enhancing the safety and performance of the power supply.
  • Low Start-Up Current: The UC1844AJ features a low start-up current, which minimizes standby power consumption and is ideal for energy-saving applications.
  • Under-Voltage Lockout (UVLO): Both the start-up and operating power supply voltage levels are monitored to ensure the controller operates only when the power supply voltage is within an acceptable range.

Applications

The UC1844AJ is suitable for a variety of applications, including:

  • DC to DC converters
  • Off-line power supplies
  • AC to DC adapters
  • Battery chargers
  • LED drivers

Quality and Reliability

As with all Texas Instruments products, the UC1844AJ is manufactured to the highest standards of quality and reliability. It is available in a hermetically sealed ceramic package, ensuring long-term stability and performance even in harsh environmental conditions.

Technical Support and Resources

Texas Instruments provides comprehensive technical support and a wide range of resources, including datasheets, application notes, and design tools to assist engineers in integrating the UC1844AJ into their designs with ease and confidence.

You May Also Be Interested in

TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Shindengen
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess