EN
  • EN
  • DE

UC1843LQMLV

Part No UC1843LQMLV
Manufacturer Texas Instruments
Catalog Custom Parts (U - Z)
Description Current Mode PWM Controller 1A 20-Pin CLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package CLCC
Fall Time 50 ns
Max Duty Cycle 100 %
Max Operating Temperature 125 °C
Min Operating Temperature -55 °C
Mount Surface Mount
Radiation Hardening No
Rise Time 50 ns
RoHS Compliant
Switching Frequency 500 kHz
Win Source Part Number 1215549-UC1843LQMLV
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC1843LQMLV CAD Model

Description

The UC1843LQMLV from Texas Instruments is a high-performance current mode pulse width modulator controller designed for a wide range of power supply applications. This versatile IC is capable of driving a variety of switch-mode power supplies, including boost, buck, flyback, and forward converters, making it a go-to choice for engineers and designers seeking reliability and flexibility.

Key Features

  • Adjustable Output Voltage: The UC1843LQMLV enables precise control of the output voltage, which is essential for applications requiring stable and accurate power delivery.
  • High-Frequency Operation: With its capability to operate at high frequencies, this PWM controller allows for smaller external components, leading to more compact and efficient power supply designs.
  • Current Mode Control: The current mode control provides excellent output voltage regulation, fast transient response, and simplified loop compensation.
  • Wide Input Voltage Range: It supports a broad input voltage range, accommodating various supply voltages and ensuring versatility across multiple applications.
  • Thermal Shutdown: The built-in thermal shutdown feature protects the device and the power supply from overheating, enhancing the overall system reliability.
  • Soft Start: The soft start function minimizes inrush current during startup, which helps to prevent stress on the power supply components.

Applications

The UC1843LQMLV is ideal for use in a range of applications due to its robust feature set. It is commonly found in:

  • DC-DC Converters
  • AC-DC Power Supplies
  • Battery Chargers
  • Power Supply Overcurrent Protection Circuits
  • Telecommunications Equipment
  • Industrial and Automotive Systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the UC1843LQMLV is no exception. Manufactured to the highest standards, this PWM controller ensures long-term reliability for critical applications where consistent performance is paramount.

For detailed technical specifications, application notes, and support resources, please refer to the official Texas Instruments product page and datasheets.

You May Also Be Interested in

NEC
Need more? Email Us
Winbond Electronics
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Zarlink
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess