EN
  • EN
  • DE

UC1825L

Part No UC1825L
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description Current Mode PWM Controller 1.5A 1000kHz 20-Pin CLLCC Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Duty Cycle 80 %
Fall Time 30 ns
Height 2.03 mm
Lead Free Contains Lead
Length 8.89 mm
Max Duty Cycle 80 %
Maximum Operating Temperature 125 °C
Max Supply Voltage 22 V
Min Operating Temperature -55 °C
Number of Pins 20
Output Current 1.5 kA
Radiation Hardening No
Rise Time 30 ns
RoHS Compliant
Schedule B 8542390000
Switching Frequency 1 MHz
Thickness 1.83 mm
Topology Boost, Flyback, Push-Pull
Width 8.89 mm
Win Source Part Number 1017965-UC1825L
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UC1825L CAD Model

Description

The UC1825L, manufactured by Texas Instruments, is a high-performance current mode PWM controller that is widely used in a variety of power conversion applications. This integrated circuit is designed to offer precise voltage regulation, efficient power management, and enhanced system reliability, making it an ideal choice for designing switch-mode power supplies (SMPS), DC-DC converters, and other power electronic systems.

Key Features

  • High-Frequency Operation: The UC1825L is capable of operating at high frequencies, which allows for smaller-sized components in the power supply design, reducing overall system size and cost.
  • Adjustable Output Voltage: This controller provides the flexibility to set the output voltage to a desired level, accommodating a wide range of application requirements.
  • Current Mode Control: The current mode control technique enhances the response to load transients, improves noise immunity, and simplifies loop compensation.
  • Programmable Soft Start: The soft start function limits inrush current during startup, which can prevent system stress and extend the life of the power supply components.
  • Under-Voltage Lockout (UVLO): The UC1825L includes UVLO protection, ensuring that the power supply operates only when the input voltage is within a safe range.
  • Overcurrent Protection: With built-in overcurrent protection, the device helps to safeguard power supply systems from damage due to excessive current conditions.

Applications

The UC1825L's robust feature set makes it suitable for a broad array of applications, including:

  • Telecommunications Equipment
  • Industrial Power Systems
  • Server and Network Power Supplies
  • Automotive Electronics
  • Battery-Powered Devices
  • Renewable Energy Systems

Conclusion

With its ability to drive high-frequency power conversion with precision and efficiency, the UC1825L from Texas Instruments is a highly versatile component that meets the stringent demands of modern electronic power systems. Its comprehensive protection features and programmability make it a reliable and adaptable solution for advanced power management applications.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
Hewlett Packard
Need more? Email Us
Diodes Incorporated
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Diodes Incorporated
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
TDK Corporation
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $104.8873 $104.8873
2+ $101.5038 $203.0076
3+ $98.1204 $294.3612
4+ $87.9700 $351.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess