EN
  • EN
  • DE

MAX3780CCQ-TD

Part No MAX3780CCQ-TD
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description QUAD 2.5GBPS CABLE TRANSCEIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Standard Package 48 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 703391-MAX3780CCQ-TD
Ultra Librarian 3D Model Ultra Librarian MAX3780CCQ-TD CAD Model

Description

The MAX3780CCQ-TD from Maxim Integrated is a high-performance, fiber optic transceiver IC designed for use in multi-rate applications. This versatile component is capable of supporting data rates from 1Gbps to 10Gbps, making it an ideal solution for a broad range of communication systems, including Ethernet, Fibre Channel, and SONET/SDH networks.

Key Features

  • Multi-Rate Flexibility: Operates across a wide range of data rates, from 1Gbps to 10Gbps, accommodating various network standards and bandwidth requirements.
  • High Integration: Integrates multiple functions such as a laser driver, limiting amplifier, and clock data recovery (CDR) circuits, reducing system complexity and board space.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX3780CCQ-TD minimizes heat generation and reduces operational costs.
  • Small Form Factor: Comes in a compact package that is suitable for high-density applications, allowing for more efficient use of PCB real estate.
  • Robust Performance: Delivers reliable data transmission over fiber optic links, ensuring high signal integrity and minimal data loss.
  • Wide Operating Temperature Range: Capable of operating within an extended temperature range, making it suitable for various environmental conditions.

Applications

  • Datacom and Telecom Switches/Routers
  • High-Speed Servers and Storage Networks
  • Optical Network Infrastructure
  • Metro and Long-Haul Networks

Technical Specifications

The MAX3780CCQ-TD offers a comprehensive set of technical specifications that ensure compatibility and high performance in a variety of systems:

  • Supply Voltage Range: 3.3V ±10%
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: QFN-EP
  • Lead-Free and RoHS Compliant

Maxim Integrated's commitment to quality and reliability is evident in the MAX3780CCQ-TD, making it a smart choice for designers looking to enhance the speed and robustness of their fiber optic communication systems.

You May Also Be Interested in

IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4488 $59.1416
17+ $6.9323 $117.8491
26+ $6.7163 $174.6238
36+ $6.4992 $233.9712
46+ $6.2832 $289.0272
62+ $5.6329 $349.2398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess