EN
  • EN
  • DE

UC1725J

Part No UC1725J
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
RoHS Compliant
Win Source Part Number 1101974-UC1725J
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UC1725J CAD Model

Description

Product Overview: UC1725J from Texas Instruments

The UC1725J is a high-performance current mode pulse width modulator controller designed by Texas Instruments for a wide array of power conversion applications. This versatile integrated circuit (IC) is engineered to deliver precision and reliability for systems that require efficient power management solutions.

Key Features

  • Voltage Range: The UC1725J operates over a wide voltage range, accommodating various supply levels to ensure compatibility with different system requirements.
  • Current Mode Control: This controller employs current mode control which provides superior response to load transients and simplifies loop compensation when compared to voltage mode PWMs.
  • High-Frequency Operation: It is capable of high-frequency operation which reduces the size of passive components, leading to a more compact power supply design.
  • Programmable Output: The output stage of the UC1725J can be programmed for either push-pull or single-ended operation, enhancing its versatility in various application configurations.
  • Protection Features: It includes a range of protection features such as under-voltage lockout (UVLO), over-current protection (OCP), and a programmable soft-start function to prevent inrush current at startup.
  • Temperature Range: This device is designed to operate over an extended industrial temperature range, ensuring performance in harsh environments.

Applications

The UC1725J is suited for a myriad of applications including:

  • Switching power supplies
  • DC-DC converters
  • Motor controllers
  • Class-D audio amplifiers
  • Battery chargers

With its robust design and adjustable features, the UC1725J from Texas Instruments stands out as a preferred choice for designers looking to create efficient and reliable power systems. Its capacity to handle a variety of power conditions and its built-in safety mechanisms make it an essential component for modern electronic applications requiring precise power control and conversion.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
U-blox
Lowest to $110.7143
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
Diodes Incorporated
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
TE Connectivity
Need more? Email Us
Hewlett Packard
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess