EN
  • EN
  • DE

UC1706J883B

Part No UC1706J883B
Manufacturer Texas Instruments
Catalog Custom Parts (U - Z)
Description 1.5-A/1.5-A dual-channel gate driver with 40-V VDD, dual-inputs for each output, & thermal shutdown 16-CDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package CDIP
Fall Time 130 ns
Height 5.08 mm
Lead Free Contains Lead
Length 19.56 mm
Max Operating Temperature 125 °C
Max Output Current 1.5 A
Max Power Dissipation 1 W
Max Supply Current 10 mA
Max Supply Voltage 40 V
Min Operating Temperature -55 °C
Min Supply Voltage 5 V
Mount Through Hole
Number of Channels 2
Number of Drivers 2
Number of Outputs 2
Number of Pins 16
Operating Supply Voltage 20 V
Power Dissipation 1 W
Radiation Hardening No
Rise Time 140 ns
RoHS Compliant
Schedule B 8542390000, 8542390000
Thickness 4.57 mm
Width 6.92 mm
Win Source Part Number 1219632-UC1706J883B
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC1706J883B CAD Model

Description

The UC1706J883B is a robust and versatile dual-output controller designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This precision-engineered component is specifically tailored for high-performance power conversion applications. It is widely utilized in military and aerospace sectors due to its reliability and compliance with stringent quality standards.

Key Features:

  • High-Performance Operation: The UC1706J883B is engineered to operate at high frequencies, allowing for compact and efficient power supply designs with reduced component sizes.
  • Dual Output Control: This device provides dual outputs for push-pull or two-phase configurations, enhancing the flexibility and adaptability of the power supply design.
  • Wide Input Voltage Range: It supports a broad range of input voltages, making it suitable for various applications and ensuring compatibility with different power sources.
  • Temperature Range: The UC1706J883B is designed to withstand extreme temperature ranges, ensuring reliable performance under harsh environmental conditions.
  • Robust Protection Features: It includes over-current protection, under-voltage lockout, and thermal shutdown features, safeguarding the device and the system against potential damage from abnormal operating conditions.

Applications:

  • High-reliability systems in military and aerospace
  • DC to DC converters
  • Off-line power supplies
  • Redundant power systems

The UC1706J883B is housed in a durable package that meets the MIL-STD-883B standard, confirming its suitability for military-grade applications. Its robust design ensures that it can handle the rigors of extreme environments while maintaining consistent performance. Texas Instruments' commitment to quality makes the UC1706J883B a reliable choice for critical and high-stakes applications where failure is not an option.

For detailed technical specifications, application notes, and support documentation, please refer to the Texas Instruments official website or contact their customer support team. The UC1706J883B is more than just a component; it's a testament to Texas Instruments' dedication to delivering high-quality, innovative solutions that push the boundaries of power management technology.

You May Also Be Interested in

Xilinx Inc.
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Inphi Corporation
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.1688 $86.3376
3+ $35.4206 $106.2618
5+ $34.3137 $171.5685
7+ $33.2068 $232.4476
8+ $32.0999 $256.7992
11+ $28.7792 $316.5712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess