EN
  • EN
  • DE

74HC4538

Part No 74HC4538
Manufacturer ON Semiconductor
Catalog Hard To Find
Description Dual Precision Monostable Multivibrator(Retriggerable, Resettable)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1131853-74HC4538
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC4538 CAD Model

Description

ON Semiconductor 74HC4538 Dual Precision Monostable Multivibrator

The 74HC4538 from ON Semiconductor is a high-performance CMOS dual precision monostable multivibrator integrated circuit. Designed to operate from a wide range of power supplies, this device is compatible with standard CMOS, NMOS, and TTL logic levels. The 74HC4538 is a versatile component used in various timing and pulse generation applications across consumer electronics, automotive, and industrial systems.

Key Features:

  • Wide Operating Voltage: The 74HC4538 operates on a voltage range from 2V to 6V, making it flexible for use in systems with varying power supply levels.
  • High Noise Immunity: Characterized by a high noise immunity, the 74HC4538 is stable under adverse conditions, ensuring reliable performance in noisy environments.
  • Low Power Consumption: Its CMOS technology ensures low power consumption, which is critical for battery-operated devices.
  • Retriggerable: The multivibrator is retriggerable, allowing for extended output pulses in response to additional input triggers.
  • Precision Timing: With precise control over output pulse width, the 74HC4538 is ideal for timing applications that require accuracy.
  • Output Pulse Width Range: The pulse width is adjustable through external RC network, offering a wide range of timing intervals.
  • Separate Reset Inputs: Each multivibrator features a separate reset input for added control and flexibility in operation.
  • Leading-Edge or Trailing-Edge Triggering: The device supports both leading-edge and trailing-edge triggering, enhancing its versatility.

Applications:

The ON Semiconductor 74HC4538 is used in a broad array of applications, including but not limited to:

  • Timing circuits
  • Delay lines
  • Pulse generation
  • Sequential timers
  • Frequency dividers
  • Waveform shaping

With its robust feature set and ON Semiconductor's reputation for quality, the 74HC4538 is an excellent choice for designers seeking a reliable dual monostable multivibrator for their electronic projects.

You May Also Be Interested in

NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess