EN
  • EN
  • DE

UC1525AL

Part No UC1525AL
Manufacturer Texas Instruments
Catalog Custom Parts (U - Z)
Description Voltage Mode PWM Controller 400mA 400kHz 20-Pin CLLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Duty Cycle 49 %
Fall Time 50 ns
Height 2.03 mm
Lead Free Contains Lead
Length 8.89 mm
Max Operating Temperature 125 °C
Max Supply Voltage 35 V
Min Operating Temperature -55 °C
Number of Pins 20
Output Current 400 mA
Packaging Rail/Tube
Rise Time 100 ns
RoHS Non-Compliant
Switching Frequency 400 kHz
Thickness 1.83 mm
Topology Boost, Flyback, Push-Pull
Width 8.89 mm
Win Source Part Number 1147471-UC1525AL
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC1525AL CAD Model

Description

Description

The UC1525AL, manufactured by Texas Instruments, is a high-performance pulse width modulator (PWM) controller that has been expertly designed to cater to a wide array of power supply applications. This integrated circuit is specifically tailored to deliver precise voltage regulation and power control. It is an ideal choice for switch-mode power supplies, DC-DC converters, and motor control applications.

The UC1525AL features a dual-output drive that is directly compatible with MOSFET and bipolar power transistors. This versatility ensures that the device can be easily integrated into various design architectures. The PWM controller operates with a fixed frequency that can be programmed by the user through external components, offering flexibility in design optimization.

With its robust design, the UC1525AL includes under-voltage lockout circuits that ensure the controller is off when the supply voltage is too low, thus providing protection for your power system. Additionally, the device boasts of a wide range of operable frequencies, ranging from 100Hz to 500kHz, allowing designers to select the frequency that best fits their application's requirements.

The UC1525AL also incorporates an error amplifier, a regulator for a biasing supply, an oscillator, and a temperature-compensated reference. These features work in unison to maintain stability and performance across various environmental conditions. The soft-start feature in the UC1525AL minimizes stress on the power supply during startup by gradually increasing the duty cycle.

Texas Instruments ensures that the UC1525AL is built to the highest quality standards, providing reliable and consistent performance for critical applications. With its advanced design and comprehensive feature set, the UC1525AL stands out as a superior choice for designers looking for a robust PWM solution.

Key Features

  • Dual Output Drive Stages
  • Programmable Oscillator Frequency
  • Under-Voltage Lockout Protection
  • Wide Operating Frequency Range
  • Soft-Start Capability
  • Temperature-Compensated Reference

You May Also Be Interested in

Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Xicor Inc.
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.4916 $92.9832
3+ $38.1470 $114.4410
5+ $36.9549 $184.7745
6+ $35.7628 $214.5768
8+ $34.5707 $276.5656
10+ $30.9944 $309.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,080 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess