EN
  • EN
  • DE

TPS2384APAP

Part No TPS2384APAP
Manufacturer Texas Instruments
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC QUAD-PORT POE MANAGER 64HTQFP / IC QUAD-PORT POE MANAGER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Type Controller (PSE)
Number of Channels 4
Power - Max 15.4W
Internal Switch(s) Yes
Auxiliary Sense No
Standards 802.3af (PoE)
Operating Supply Voltage 44 V ~ 57 V
Operating Supply Current 10mA
Operating Temperature Range -40°C ~ 125°C
Package 64-TQFP Exposed Pad
Manufacturer Package 64-HTQFP (10x10)
Win Source Part Number 797889-TPS2384APAP
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TPS2384APAP CAD Model

Description

Introducing the TPS2384APAP from Texas Instruments

The TPS2384APAP is a cutting-edge Power over Ethernet (PoE) controller designed by Texas Instruments, a leader in semiconductor solutions. This sophisticated component is engineered to facilitate the delivery of power alongside data over Ethernet cables, which is a critical feature for modern networked devices such as IP cameras, wireless access points, and VoIP phones.

At the heart of the TPS2384APAP is its ability to support the IEEE 802.3at standard, also known as PoE+, which allows for up to 30 watts of power per port. This capability makes it an ideal choice for applications requiring higher power levels than what the original IEEE 802.3af PoE standard could offer.

The device features a quad-port power sourcing equipment (PSE) controller, meaning it can manage up to four PoE ports simultaneously. Its advanced feature set includes auto detection, classification, and current limiting, as well as disconnect sensing. This ensures that non-PoE compliant devices are not inadvertently damaged by unnecessary power transmission.

Furthermore, the TPS2384APAP boasts an impressive thermal management system. This is essential in preventing overheating and ensuring reliable operation over a wide temperature range, which is particularly important in high-power PoE applications.

For network administrators, the TPS2384APAP offers programmable power limits and port priority settings, allowing for tailored power allocation and efficient resource management. The device is also equipped with I2C serial interface support, enabling system-level communication and control for enhanced functionality.

The TPS2384APAP comes in a HTQFP-80 package, which is designed to be compact and space-efficient, making it suitable for dense networking equipment. Its robust design and adherence to industry standards ensure that it can be integrated into a variety of networking products with ease.

Overall, the TPS2384APAP from Texas Instruments represents a powerful solution for network power management, combining advanced features, reliability, and flexibility to meet the evolving needs of modern network infrastructures.

You May Also Be Interested in

Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 32DFN
Lowest to $14.5523
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 28QFN
Lowest to $80.0000
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Lowest to $6.0510
STMicroelectronics
IC POE CNTRL 2 CHANNEL 24HTSSOP
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC POE CNTRL 802.3AF 28QFN
Lowest to $1.0909
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8065 $59.2260
9+ $12.1490 $109.3410
13+ $11.7693 $153.0009
18+ $11.3897 $205.0146
23+ $11.0100 $253.2300
31+ $9.8710 $306.0010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess