EN
  • EN
  • DE

SMAJ5935BE3/TR13

Part No SMAJ5935BE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 27 V
Tolerance ±5%
Power - Max 3 W
Impedance (Max) (Zzt) 23 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 20.6 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMAJ)
Base Product Number SMAJ5935
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280696-SMAJ5935BE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ5935BE3/TR13 CAD Model

Description

Microchip Technology SMAJ5935BE3/TR13 Zener Diode

The SMAJ5935BE3/TR13 from Microchip Technology is a robust Zener diode, designed to provide precision voltage regulation and protection in a wide array of electronic applications. This Zener diode is a popular choice among engineers and designers for its reliability, performance, and the quality assurance that comes with the Microchip Technology brand.

Encased in a surface-mount SMA package, the SMAJ5935BE3/TR13 is engineered to fit compactly on printed circuit boards, making it an ideal component for space-constrained designs. The device is characterized by its 3W power dissipation, which allows it to withstand moderate power levels while maintaining stability. This makes it suitable for power supply circuits, voltage stabilization tasks, and as a safeguard against overvoltage conditions.

The SMAJ5935BE3/TR13 operates with a nominal Zener voltage of 3.9V, providing precise voltage regulation for circuits that require a specific operating voltage. Its tolerance is specified at ±5%, ensuring accurate voltage clamping in critical applications. This Zener diode is also notable for its low leakage current and excellent surge capabilities, offering enhanced protection against voltage spikes and transients that can damage sensitive electronic components.

Manufactured with high-quality materials, the SMAJ5935BE3/TR13 is designed to perform consistently over a wide temperature range, maintaining its electrical characteristics even under varying environmental conditions. This makes it an excellent choice for industrial, automotive, and consumer electronics where reliability is paramount.

For ease of manufacturing and inventory management, the SMAJ5935BE3/TR13 is provided in tape and reel packaging, designated by the TR13 suffix. This packaging facilitates automated assembly processes, allowing for efficient production runs and reduced assembly costs.

In summary, the SMAJ5935BE3/TR13 Zener diode from Microchip Technology is a versatile component that offers precise voltage regulation, durable performance, and is suitable for a multitude of applications where space is at a premium and reliable operation is essential.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess