EN
  • EN
  • DE

UC1524

Part No UC1524
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Advanced Regulating Pulse Width Modulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1275603-UC1524
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC1524 CAD Model

Description

The UC1524 from Texas Instruments is a high-performance pulse width modulator (PWM) controller, designed to cater to a wide range of power supply applications. This advanced integrated circuit (IC) is engineered to provide reliable and efficient control for switched-mode power supplies (SMPS), including those used in computer systems, robotics, telecommunications, and industrial equipment.

Key Features:

  • Adjustable Output Control: The UC1524 allows for precise control over the output voltage and current, ensuring that the power supply can be finely tuned to meet the specific requirements of the application.
  • Wide Operating Range: With an operating range that accommodates input voltages from 8V to 40V, the UC1524 is versatile enough to be used in various systems with differing power levels.
  • Frequency Flexibility: The switching frequency is adjustable, giving designers the flexibility to optimize their power supply for efficiency or for reduced noise and electromagnetic interference (EMI).
  • Dual Output Control: The IC includes dual outputs for push-pull or bridge configurations, enhancing its adaptability for more complex power supply designs.
  • Protection Features: The UC1524 comes with built-in features like undervoltage lockout, overcurrent protection, and thermal shutdown to ensure the longevity and safety of both the power supply and the end equipment.

Applications:

The UC1524 is suitable for a variety of applications, including but not limited to:

  • DC to DC converters
  • Off-line power supplies
  • Motor control systems
  • Renewable energy systems such as solar inverters
  • Uninterruptible power supplies (UPS)

Advantages:

With its robust feature set, the UC1524 provides numerous advantages to designers. The ability to customize frequency and voltage levels allows for the creation of power supplies that are both energy-efficient and tailored to specific application needs. The inclusion of protection mechanisms ensures that the power supply remains safe and reliable under a variety of conditions, minimizing the risk of damage to the IC or connected components.

Overall, the UC1524 from Texas Instruments stands out as a flexible and dependable choice for any power supply design, delivering performance and protection in a compact, integrated package.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.5239 $67.5717
6+ $18.4811 $110.8866
9+ $17.9036 $161.1324
12+ $17.3260 $207.9120
15+ $16.7485 $251.2275
20+ $15.0159 $300.3180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess