The Texas Instruments UAF42APG4 is a state-of-the-art universal active filter that offers unparalleled flexibility and precision for a vast array of filtering applications. This high-performance device is designed to operate as a band-pass, high-pass, low-pass, or all-pass filter with minimal external components. Its versatility makes it an ideal choice for signal conditioning, waveform generation, and noise reduction in a variety of electronic systems.
Key Features
- Configurable Filter Types: Users can configure the UAF42APG4 to function as a band-pass, high-pass, low-pass, or all-pass filter, providing a comprehensive solution for various filtering needs.
- High Precision: The device ensures precise filter characteristics, which is critical for applications requiring exact signal processing.
- Frequency Range: It operates over a wide frequency range, making it suitable for diverse applications from audio to data communications.
- Low Distortion: The UAF42APG4 boasts low harmonic distortion, ensuring the integrity of the signal is maintained through the filtering process.
Applications
The UAF42APG4 is well-suited for a variety of applications, including:
- Audio equipment for sound shaping and noise reduction
- Data communication systems for signal extraction and noise suppression
- Instrumentation for precise signal analysis
- Medical devices for filtering biometric signals
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
±18V
Operating Temperature
-40°C to 85°C
Package
14-PDIP
Filter Order
Up to 4th Order
With its robust design and comprehensive functionality, the Texas Instruments UAF42APG4 is a versatile and reliable choice for any designer looking to implement an active filter in their electronic system.