The UA7912CKC is a robust negative voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is specifically engineered to deliver a consistent -12V output, making it an ideal choice for a wide range of applications where a stable negative voltage supply is required.
Key Features
- Output Voltage: -12V
- Output Current: Up to 1.5A
- Package Type: TO-220
- Thermal Overload Protection: Ensures the regulator automatically shuts down if the temperature crosses a critical threshold, preventing damage to the device.
- Short Circuit Protection: Provides additional safety by protecting the regulator from potential damage in the event of a short circuit.
- Output Transistor Safe-Area Compensation: Guarantees stable operation even in variable load conditions, ensuring the output remains consistent.
Applications
The UA7912CKC is versatile and can be used in various electronic circuits and systems, including:
- Power supplies for audio equipment
- Negative reference voltage sources
- Industrial control systems
- Automotive electronics
- Instrumentation
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the UA7912CKC is no exception. It is built with high-grade materials and is tested rigorously to ensure it meets the stringent standards set by Texas Instruments. This voltage regulator is designed to perform reliably over a wide range of temperatures and operating conditions, making it a trusted component for critical applications.
Support and Resources
For designers and engineers, Texas Instruments provides extensive technical support and resources for the UA7912CKC. This includes detailed datasheets, application notes, and design tools to assist in the quick and efficient integration of the component into various systems.