EN
  • EN
  • DE

TPS2501DRCR

Part No TPS2501DRCR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC USB PWR SW W/BOOST CONV 10SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type USB Switch
Number of Outputs 2
Output Type N/P-Channel
Voltage - Load 1.8 V to 5.25 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.4A
Rds On (Typ) 80 mOhm
Input Type Non-Inverting
Features Boost Converter, Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 10-VSON (3x3)
Win Source Part Number 033744-TPS2501DRCR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2501DRCR CAD Model

Description

The TPS2501DRCR is a versatile and innovative power management solution designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This integrated circuit is specifically tailored for applications that require a combination of power distribution, charging, and data communication management. It is an ideal choice for portable electronics, where efficient power usage and space-saving design are critical.

Key Features

  • Adjustable Current Limit: The device offers an adjustable current limit feature that allows designers to set the maximum output current to meet the specific needs of their application. This helps in preventing damage to the USB port by controlling the inrush current.
  • Dual-Function Pin: It includes a D+/D- dual-function pin that not only simplifies circuit design but also enables seamless switching between charging and data transfer modes without the need for additional components.
  • Integrated FETs: The TPS2501DRCR integrates two 180mΩ FETs for power distribution, contributing to its compact footprint and reducing external component count.
  • Power Good Status Indicator: This feature provides a real-time indication that the output voltage is within a nominal operating range, which is essential for reliable system operation.
  • Thermal Shutdown Protection: The device is equipped with thermal shutdown protection to safeguard against overheating and potential thermal damage.
  • High Efficiency: With its high-efficiency design, the TPS2501DRCR helps to extend battery life in portable devices, making it an energy-conscious choice.

Applications

The TPS2501DRCR is suitable for a wide range of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • GPS Devices
  • Handheld Diagnostic Equipment
  • USB Accessories and Peripherals

Package and Availability

The TPS2501DRCR is offered in a compact QFN-10 package, making it an excellent choice for space-constrained applications. It is available through Texas Instruments and authorized distributors, ensuring easy accessibility for designers and manufacturers.

With its robust feature set and compact design, the TPS2501DRCR from Texas Instruments is an outstanding power management solution that addresses the complex needs of modern portable electronics.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0572 $52.8600
105+ $0.9903 $103.9815
160+ $0.9569 $153.1040
225+ $0.8900 $200.2500
295+ $0.8565 $252.6675
365+ $0.8231 $300.4315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,450 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess