The EMRS-1MHX2 is a power relay manufactured by Tyco Electronics (now TE Connectivity). It is designed for switching high-current loads in various applications. This relay is known for its robust construction and reliable performance.
Applications:
- Industrial control systems
- Automotive applications (e.g., starter relays)
- Power distribution units
- HVAC systems
- Lighting control
Features:
- High current switching capability
- Compact size
- Various coil voltage options
- Available with different contact configurations (e.g., SPDT, SPST)
- Long life expectancy
Benefits:
- Reliable switching of high-power loads
- Easy integration into existing systems
- Versatile usage due to various coil voltage and contact options
- Extended service life, reducing maintenance costs
- Durable construction suitable for harsh environments
Technical Specifications:
While specific technical specifications can vary based on the exact model and datasheet, typical parameters include:
- Contact Configuration: SPDT (Single Pole Double Throw)
- Contact Rating: Up to 30A at 250VAC
- Coil Voltage: Available in various DC voltages (e.g., 12VDC, 24VDC)
- Coil Resistance: Dependent on coil voltage
- Operating Temperature: -40°C to +85°C
- Insulation Resistance: > 100 MΩ
The EMRS-1MHX2 relay is commonly used in applications requiring reliable switching of moderate to high current loads. Always consult the official datasheet from TE Connectivity or a reliable distributor for precise specifications before using this component in a design.