EN
  • EN
  • DE

UA7806CKC

Part No UA7806CKC
Manufacturer Texas Instruments
Catalog Unclassified
Description POSITIVE VOLTAGE REGULATOR/LINEA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Obsolete
Base Product Number UA780
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1101897-UA7806CKC
Ultra Librarian 3D Model Ultra Librarian UA7806CKC CAD Model

Description

Product Overview: Texas Instruments UA7806CKC

The Texas Instruments UA7806CKC is a robust and reliable linear voltage regulator designed to deliver a fixed positive output voltage of 6V. This component is part of the UA78 series, which is well-known for its high performance in a wide range of applications. The UA7806CKC is particularly suitable for electronic devices that require a stable voltage supply to maintain consistent operation.

Key Features

  • Output Voltage: The UA7806CKC provides a steady output of 6V, which is ideal for circuits that rely on a constant voltage level for optimal performance.
  • Output Current: Capable of delivering up to 1.5A of output current, this regulator can support a variety of power needs for small to medium-sized electronic devices.
  • Thermal Overload Protection: The device includes built-in thermal overload protection, which safeguards the regulator from damage due to excessive heat and ensures long-term reliability.
  • Short Circuit Protection: In addition to thermal protection, the UA7806CKC also features short circuit protection, which prevents the regulator and the connected load from damage in the event of a short circuit.
  • Safe Operating Area Protection: This feature helps the regulator maintain its performance by restricting the operating conditions to a safe range, thereby preventing component failure.

Applications

The Texas Instruments UA7806CKC is versatile and can be used in various applications, such as:

  • Power supplies for consumer electronics
  • Linear power adapters
  • Embedded systems
  • Microprocessor supplies
  • Instrumentation and control systems

Package and Quality

The UA7806CKC comes in a TO-220 package, which is widely used for medium power applications and is known for its ease of mounting and good thermal performance. Texas Instruments ensures high manufacturing standards, meaning that this voltage regulator meets rigorous quality criteria and is suitable for commercial and industrial-grade applications.

Conclusion

With its reliable output, protection features, and versatile applications, the Texas Instruments UA7806CKC stands out as a solid choice for designers and engineers looking to integrate a stable power solution into their electronic projects.

You May Also Be Interested in

IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us
Aries Electronics
SOCKET ADAPTER MSOP TO 10DIP
Need more? Email Us
NXP / Nexperia
IC SMART E-ID PLMC SOT500-2
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
Texas Instruments
POSITIVE - VOLTAGE REGULATOR
Lowest to $0.5737
Nuvoton Technology Corporation of America
IC MOTOR DRIVER QFN
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
NEGATIVE - VOLTAGE REGULATOR
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess