EN
  • EN
  • DE

TXU0101DCKR

Part No TXU0101DCKR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRANSLATOR UNIDIR SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1169104-TXU0101DCKR
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Logic Translators, Level Shifters
Series Automotive, AEC-Q100
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Base Product Number TXU0101
Mounting Type Surface Mount
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Data Rate 200Mbps
Ultra Librarian 3D Model Ultra Librarian TXU0101DCKR CAD Model

Description

The TXU0101DCKR is a cutting-edge voltage level translator from Texas Instruments, designed to provide seamless translation between different voltage domains in a variety of electronic applications. This device is a part of the TXU family of translators that are known for their reliability and versatility.

Key Features

  • Bi-Directional Translation: The TXU0101DCKR is capable of translating signals bi-directionally, which means it can handle data transfer from a lower voltage domain to a higher voltage domain and vice versa.
  • Multiple Voltage Levels: It supports a wide range of voltage levels on both the VCCA and VCCB sides, typically from 1.65V to 3.6V, making it suitable for interfacing between different logic levels in multi-voltage systems.
  • Low Power Consumption: Designed with power efficiency in mind, this device consumes very low power, thereby helping to extend battery life in portable applications.
  • High-Speed Operation: The TXU0101DCKR is capable of high-speed operation, which is essential for applications requiring quick data transfer without latency.
  • Automatic Direction Sensing: The translator doesn't require a direction control signal, as it is equipped with automatic direction sensing to simplify the interface design.

Applications

The TXU0101DCKR is ideal for a variety of applications where voltage level translation is required. This includes, but is not limited to:

  • Mobile Devices
  • Computing Devices
  • Consumer Electronics
  • Data Communication Systems
  • Embedded Systems

Package and Quality

Encased in a compact DCK package, the TXU0101DCKR is designed for space-constrained applications. It is also characterized by Texas Instruments' commitment to quality, ensuring high reliability and performance for critical applications.

With its comprehensive feature set and robust design, the TXU0101DCKR from Texas Instruments is an excellent choice for designers looking to bridge voltage gaps in their digital systems seamlessly and efficiently.

You May Also Be Interested in

Analog Devices Inc.
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $16.7570
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT26
Lowest to $0.1448
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1237
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $1.2330
Texas Instruments
OCTAL BUS TRANSCEIVER WITH ADJUS / Translator Circuit Channel
Lowest to $1.5612
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 16XQFN
Lowest to $0.5379
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 48SSOP
Lowest to $3.1303
ON Semiconductor
IC TRNSLTR UNIDIR 14TSSOP
Need more? Email Us
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.6585

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4471 $51.4165
275+ $0.3668 $100.8700
425+ $0.3554 $151.0450
585+ $0.3439 $201.1815
755+ $0.3325 $251.0375
1,010+ $0.2981 $301.0810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 950 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess