EN
  • EN
  • DE

SN74LVCC3245ADB

Part No SN74LVCC3245ADB
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description OCTAL BUS TRANSCEIVER WITH ADJUS / Translator Circuit Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Mfr Texas Instruments
Series 74LVCC
Package Bulk
Base Product Number 74LVCC3245
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1350125-SN74LVCC3245ADB
Ultra Librarian 3D Model Ultra Librarian SN74LVCC3245ADB CAD Model

Description

The SN74LVCC3245ADB is a high-performance, octal bus transceiver from Texas Instruments designed to facilitate bidirectional communication between two buses of different voltage levels. This device is part of TI's advanced low-voltage CMOS (LVCMOS) family and is optimized for signaling rates up to 32 MHz, making it an excellent choice for high-speed data transfer applications.

Key Features

  • Dual-Supply Voltage Ranges: This transceiver operates with two distinct power supply voltages, VCCA and VCCB, which range from 2.7V to 3.6V and 1.65V to 3.6V respectively, allowing for level translation between different logic levels.
  • Bidirectional Data Flow: With direction control (DIR) and output-enable (OE) inputs, the SN74LVCC3245ADB can control the data flow direction, making it versatile for various data communication protocols.
  • Low Power Consumption: The device features a low-power standby mode, significantly reducing power consumption when not in active use.
  • High Drive Capability: The SN74LVCC3245ADB can drive up to 24 mA on both the A and B ports, providing strong signal integrity even over long traces or through capacitive loads.

Applications

The SN74LVCC3245ADB is ideal for a wide range of applications including:

  • Multivoltage systems
  • Signal bridging for different logic levels
  • Bus isolation and protection
  • High-speed data transfer interfaces

Package and Quality

Encased in a 24-pin SSOP (Shrink Small-Outline Package), the SN74LVCC3245ADB is designed for space-saving on PCBs while ensuring robustness and reliability. Texas Instruments is committed to delivering high-quality products, and this transceiver is no exception, adhering to strict industry standards for performance and durability.

Ordering Information

To order the SN74LVCC3245ADB or to obtain more information about pricing and availability, please visit the Texas Instruments website or contact an authorized distributor. Ensure to reference the specific product code SN74LVCC3245ADB to get the exact specifications mentioned here.

You May Also Be Interested in

Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
NXP / Nexperia
IC TXRX BUS 16BIT 3-3.6V TSSOP64 / Bus XCVR Single 16-CH 3-ST 64-Pin TSSOP Tube
Lowest to $0.9653
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5612 $54.6420
80+ $1.2810 $102.4800
125+ $1.2409 $155.1125
170+ $1.2009 $204.1530
220+ $1.1609 $255.3980
290+ $1.0408 $301.8320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess