EN
  • EN
  • DE

74AVCH1T45DW-7

Part No 74AVCH1T45DW-7
Manufacturer Diodes Incorporated
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL SOT363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features Translator 1 Circuit Channel
Manufacturer Diodes Incorporated
Series 74AVCH
Package Reel - TR
Family Name 74AVCH1T45
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 74AVCH1T45DW-7DICT, 74AVCH1T45DW-7DIDKR, 74AVCH1T45DW-7DITR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 857740-74AVCH1T45DW-7
Ultra Librarian 3D Model Ultra Librarian 74AVCH1T45DW-7 CAD Model

Description

Diodes Incorporated 74AVCH1T45DW-7

The 74AVCH1T45DW-7 is a high-performance, dual-supply voltage level translator from Diodes Incorporated, designed to address the needs of multi-voltage systems where signal integrity and flexibility are critical. This device is particularly suitable for applications that require the translation of signals between different voltage domains, such as interfacing between microcontrollers and peripheral devices that operate at different voltage levels.

One of the key features of the 74AVCH1T45DW-7 is its ability to operate with two independent supply voltages, VCCA and VCCB, which can range from 1.4V to 3.6V. This allows for seamless translation between low voltage and higher voltage signal levels, making the device highly versatile for various system designs. The bidirectional input and output ports are designed with an over-voltage tolerant feature, ensuring the device's robustness against higher voltages than its supply rails.

The 74AVCH1T45DW-7 offers a high-speed operation with a maximum data rate that ensures minimal propagation delay, crucial for timing-sensitive applications. The device's low on-state resistance provides better signal integrity by reducing voltage drop and power dissipation, which is essential for power-sensitive designs.

Encased in a small 8-pin SOIC package, the 74AVCH1T45DW-7 is optimized for space-constrained applications. Its compact footprint allows for a more efficient use of PCB real estate, making it an ideal choice for portable electronics, consumer devices, and industrial control systems where space is at a premium.

Additional features such as 8kV ESD protection on all pins provide enhanced reliability and robustness, safeguarding the device against electrostatic discharge events that are common during handling and operation. The 74AVCH1T45DW-7 also supports hot insertion, which means that it can be safely added or removed from a live backplane without causing glitches or disruptions to the existing system.

In summary, the 74AVCH1T45DW-7 level translator from Diodes Incorporated is an essential component for modern electronic systems that require high-speed, reliable, and flexible voltage level translation, packed in a small and power-efficient design.

You May Also Be Interested in

Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
NXP / Nexperia
TXRX TRANSLATING DUAL 12WLCSP
Lowest to $0.7930
ON Semiconductor
-3.3V / -5V Differential ECL to +3.3V LVTTL Translator
Lowest to $14.3083
ON Semiconductor
IC XLATOR LVTTL/CMOS-PECL 32LQFP
Lowest to $27.0286
ON Semiconductor
IC TXRX NON-INVERT 5.5V 24SOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOP
Lowest to $4.2391
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 16SO / Translation Transceiver 2 Element 2 Bit per Element 3-State Output 16-SO
Lowest to $0.9794
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6XSON / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 420Mbps 6-XSON, SOT886 (1.45x1)
Lowest to $0.4524
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $9.3844

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
405+ $0.1237 $50.0985
990+ $0.1015 $100.4850
1,525+ $0.0984 $150.0600
2,105+ $0.0952 $200.3960
2,720+ $0.0920 $250.2400
3,640+ $0.0825 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,380 pieces
MOQ: 405 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess